location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
780F9E9#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029615145 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:37:03
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN by HP 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Frame by frame, experience all the action with 1ms GTG response time with Overdrive and 165Hz refresh rate coupled with AMD FreeSync™ Premium technology[2].
  • - Explore your favorite worlds with lifelike gameplay in FHD resolution[3]. Escape into the vibrant colors, hues, and shades with the 99% sRGB and 95% DCI-P3 color gamut[1]. Make out all the details in the shadows with HDR.
  • - The new OMEN look blends sophistication and fun to elevate your gaming space with an adjustable stand.
  • - Play around with every possible hardware and software setting in OMEN Gaming Hub[4]—a one-stop shop for customizing your ecosystem. Make your monitor and any PC work better together the way you want.
Warranty: 2 years limited warranty
Long product name HP OMEN by HP 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black :
The long product name of HP OMEN by HP 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by HP 27 inch FHD 165Hz Gaming Monitor - OMEN 27
More>>>
HP OMEN by HP 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
The official description of HP OMEN by HP 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TAKE YOUR FUN UP A NOTCH
Reach new possibilities with the OMEN by HP 27-inch FHD 165Hz Gaming Monitor. Quick performance and vibrant color let you get lost in the games you love most, while the sleek design functions to look and feel great on your desk.

Short summary description HP OMEN by HP 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the HP OMEN by HP 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by HP 27, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description HP OMEN by HP 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP OMEN by HP 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP OMEN by HP 27. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

New Design Unlocked

The new OMEN look blends sophistication and fun to elevate your gaming setup.

IPS Technology

Image accuracy and consistency across wide 178-degrees viewing angles, no matter where you stand.

Console Compatible

Over 140 test cases to ensure it's compatible with your choice of console.

Fully adjustable stand

Find comfort while you game with tilt, pivot, and 100 mm height adjustments.

HP Eye Ease with Eyesafe® Certification

Keep your screentime comfortable with beautiful colors while reducing blue light.

Materials that Matter

Contains 85% post-consumer recycled plastics.

Thoughtful Product Packaging

100% recyclable packaging that can stay out of landfills.

Mindful metals

Engineered to contain 10% recycled metals.

FHD Resolution

Focus on the finer details and enjoy clear images with the 1920 x 1080 Full HD resolution on this 27" diagonal monitor. [3]

165Hz refresh rate

Crisp action and responsive gameplay with virtually no artifacting or screen tearing. [1]

HDR

Explore new worlds with richer colors thanks to a peak brightness of 400 nits. [1]

More Colors to Play With

Get deeper hues and a wide array of colors with 99% sRGB and 95% DCI-P3 for precisely recreated colors so lifelike you get lost in your gameplay. [1]

1ms GTG Response Time with Overdrive

Eliminates motion blur for crisp, fluid gameplay no matter what’s happening on-screen. [1]

AMD FreeSync™ Premium Technology

Game confidently with a high refresh rate, low framerate compensation, and low latency. [2]

VESA Certified AdaptiveSync

VESA Certified AdaptiveSync guarantees higher refresh rates and low latency, optimized for gaming. [5]

Plenty of ports

Easily connect your devices with two HDMI 2.0 ports, one DisplayPort™ 1.4, and one 3.5 mm headphone jack. [6]

VESA Certified ClearMR 5000

Easily compare the amount of motion blur between VESA Certified ClearMR displays with Clear Motion Ratio (CMR). [7]

OMEN Gaming Hub

From software enhancements to hardware control, and live services, OGH elevates play in an easy and simple way. [4]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
1 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.31 x 0.31 mm
Pixel density
82 ppi
Horizontal scan range
30 - 210 kHz
Vertical scan range
60 - 165 Hz
Display diagonal (metric)
68.6 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Detachable stand
Yes
Country of origin
China
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
10 cm
Pivot
Yes
Pivot angle
-90 - 90°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
20 kWh
Energy consumption (HDR) per 1000 hours *
45 kWh
Power consumption (typical) *
45 W
Power consumption (standby) *
0.5 W
Power consumption (max)
60 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1458822
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
613.6 mm
Depth (with stand)
223.3 mm
Height (with stand)
523.7 mm
Weight (with stand)
8.08 kg
Width (without stand)
613.6 mm
Depth (without stand)
52.2 mm
Height (without stand)
364.3 mm
Packaging data
Package width
699 mm
Package depth
160 mm
Package height
446 mm
Package weight
11.3 kg
Country Distributor
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
España 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer HP OMEN by HP 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[2] Requires a monitor and AMD Radeon graphics, both with FreeSync Premium support. AMD FreeSync™ Premium requires mandatory low framerate compensation and at least 120 Hz refresh rate at minimum FHD. See www.amd.com/freesync for complete details. Confirm capability with your system manufacturer before purchase. GD-161.
[3] Full high-definition (FHD) content required to view FHD images.
[4] Account required for full functionality. See OMEN Gaming Hub terms and conditions. Support level for non-HP products may be subject to change. Some animation effects may consume more CPU resources.

[5] VESA Certified Adaptive Sync is the high-performance Monitor and Display Compliance Test Specification from VESA specifying display visual performance on variable refresh rate displays. See https://www.adaptivesync.org/ for more details.
[6] AC Power cord and DisplayPort™ cable included. All other cables sold separately.
[7] VESA Certified ClearMR is the high-performance Monitor and Display Compliance Test Specification from VESA that provides a clear numerical value based on the ratio of clear pixels to blurry pixels. See https://www.clearmr.org/ for more details.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz with 8-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 1920 x 1080 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
Included cables may vary by country.
Host PC requires Windows 10. OMEN Gaming Hub is available on the Microsoft store.