HP logo

HP Value Backpack 40.6 cm (16") Backpack case Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136595
Info modified on:
15 Mar 2021, 20:26:27
End of life date:
30 Jun 2016
Warranty:
1 year limited
Long product name HP Value Backpack 40.6 cm (16") Backpack case Black:

Value Backpack - 40.6cm (16")

HP Value Backpack 40.6 cm (16") Backpack case Black:

- The HP Value Backpack - 40,6 cm (16") offers storage space at an economical price. A dedicated inside compartment keeps your notebook safe while the external side pocket is perfect for quick-access storage.
- Simple and lightweight, this backpack gives great mobility at a great price. Keep your notebook safe in the double-zip large-cavity compartment, with its dedicated notebook pocket for extra protection, and all your extras in the external side pocket.
- The HP Value Backpack - 40,6 cm (16") offers plenty of storage space at an economical price. Its lightweight design won’t weigh you down while you’re on the road.
- We’ve designed the HP Value Backpack 40,6 cm (16") with your comfort in mind, giving it flexible shoulder straps and a back padding made of air mesh. Just slip your notebook into the dedicated inside pocket – you won’t even notice it’s there.

Short summary description HP Value Backpack 40.6 cm (16") Backpack case Black:

HP Value Backpack, Backpack case, 40.6 cm (16"), 569 g

Long summary description HP Value Backpack 40.6 cm (16") Backpack case Black:

HP Value Backpack. Case type: Backpack case, Maximum screen size: 40.6 cm (16"). Weight: 569 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.