Dataflex logo

Dataflex Viewlite monitor arm - rail 402

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96670
Info modified on:
19 Apr 2023, 15:15:50
Bullet Points Dataflex Viewlite monitor arm - rail 402:
  • - Fixed height
  • - Fixed depth
  • - Main components made of aluminium
  • - 40% of aluminium content is already recycled
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Monitor: tilt +90°/-55°, swivel +90°/-90°, rotate 360°
  • - Weight capacity max. 8 kg (17,6 lb) per monitor
  • - Comes with a rail mount
  • - Fitted with a practical quick-release VESA system
  • - Monitor rotation lock can be enabled
Warranty:
15 years
Long product name Dataflex Viewlite monitor arm - rail 402:

Viewlite monitor arm - rail 402

Dataflex Viewlite monitor arm - rail 402:

Free up desk space with this monitor arm that mounts onto a slat rail/wall or toolbar. You can tilt and swivel your monitor to achieve your perfect positioning. Simply adjust the screw on top to tighten or loosen the clamping mechanism.

Short summary description Dataflex Viewlite monitor arm - rail 402:

Dataflex Viewlite monitor arm - rail 402, 8 kg, 0 mm (0"), 61 cm (24"), 75 x 75 mm, 100 x 100 mm, Silver

Long summary description Dataflex Viewlite monitor arm - rail 402:

Dataflex Viewlite monitor arm - rail 402. Maximum weight capacity: 8 kg, Minimum screen size: 0 mm (0"), Maximum screen size: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Swivel angle range: -180 - 180°, Tilt angle range: 90 - -30°. Product colour: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.