location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewlite VESA 200 x 100 mount - option 020

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewlite VESA 200 x 100 mount - option 020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58.020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410580209 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:47:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex Viewlite VESA 200 x 100 mount - option 020 :
The long product name of Dataflex Viewlite VESA 200 x 100 mount - option 020. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewlite VESA 200 x 100 mount - option 020, white
More>>>
Dataflex Viewlite VESA 200 x 100 mount - option 020:
The official description of Dataflex Viewlite VESA 200 x 100 mount - option 020 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fits monitors with a 200 x 100 mm VESA mounting pattern and is compatible with the Viewlite quick release system. This makes it easy to mount onto any Viewlite monitor arm.Note: Though this mount is designed to accommodate larger monitors, please make sure your monitor does not exceed the maximum monitor dimensions or weight your monitor arm can support.

- VESA MIS-E 200 x 100 mm compatible
- Exclusively compatible with the Viewlite quick-release VESA system
- Monitor rotation lock can be enabled
- Always consider the max. monitor size and weight supported by your monitor arm

Short summary description Dataflex Viewlite VESA 200 x 100 mount - option 020:
This short summary of the Dataflex Viewlite VESA 200 x 100 mount - option 020 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewlite VESA 200 x 100 mount - option 020, 78.5 cm (30.9"), Silver

Long summary description Dataflex Viewlite VESA 200 x 100 mount - option 020:
This is an auto-generated long summary of Dataflex Viewlite VESA 200 x 100 mount - option 020 based on the first three specs of the first five spec groups.

Dataflex Viewlite VESA 200 x 100 mount - option 020. Maximum screen size: 78.5 cm (30.9"). Product colour: Silver

Mounting
Maximum screen size *
78.5 cm (30.9")
Panel mounting interface
200 x 100 mm
Mounting type *
Wall
Design
Product colour *
Silver
Weight & dimensions
Width
237 mm
Depth
11.5 mm
Weight & dimensions
Height
113 mm
Packaging data
Package width
314 mm
Package depth
38 mm
Package height
162 mm
Package weight
0.394 g
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Dataflex Viewlite monitor arm - rail 422 Dataflex Viewlite monitor arm - rail 422
(show image)
58.422 Viewlite monitor arm - rail 422 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite monitor arm - wall 202 Dataflex Viewlite monitor arm - wall 202
(show image)
58.202 Viewlite monitor arm - wall 202 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)