location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SF330 EN 3cpm 14.4K 50sh fax machine 14.4 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF330 EN 3cpm 14.4K 50sh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF-330 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:13:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SF330 EN 3cpm 14.4K 50sh fax machine 14.4 Kbit/s :
The long product name of Samsung SF330 EN 3cpm 14.4K 50sh fax machine 14.4 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung SF330 multi-purpose Inkjet fax machine, 14.4Kbps
More>>>
Samsung SF330 EN 3cpm 14.4K 50sh fax machine 14.4 Kbit/s:
The official description of Samsung SF330 EN 3cpm 14.4K 50sh fax machine 14.4 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish design on the outside, outstanding performance on the inside. The new Samsung SF-330 and SF-335T multi-purpose Inkjet fax machines. A personal communication centre for your home or small office that performs exactly like you want it to.

Skewfree paper feeding
40 pages of user memory
Two tone color design
6 second fax transmission
Caller ID
Enhanced Speakerphone Features
World’s smallest Inkjet fax machine
Image Transmission Confirmation Report (TCR)

Short summary description Samsung SF330 EN 3cpm 14.4K 50sh fax machine 14.4 Kbit/s:
This short summary of the Samsung SF330 EN 3cpm 14.4K 50sh fax machine 14.4 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SF330 EN 3cpm 14.4K 50sh, 14.4 Kbit/s, 3 cpm, 0.5 MB, 40 pages, 365 x 250 x 150 mm, 3.5 kg

Long summary description Samsung SF330 EN 3cpm 14.4K 50sh fax machine 14.4 Kbit/s:
This is an auto-generated long summary of Samsung SF330 EN 3cpm 14.4K 50sh fax machine 14.4 Kbit/s based on the first three specs of the first five spec groups.

Samsung SF330 EN 3cpm 14.4K 50sh. Modem speed: 14.4 Kbit/s. Copy speed (black, normal quality, A4): 3 cpm. Fax memory: 0.5 MB, Fax memory: 40 pages. Dimensions (WxDxH): 365 x 250 x 150 mm, Weight: 3.5 kg. Scan speed: 12 sec/page

Fax
Modem speed *
14.4 Kbit/s
Copying
Copy speed (black, normal quality, A4)
3 cpm
Memory
Fax memory
0.5 MB
Fax memory
40 pages
Weight & dimensions
Dimensions (WxDxH)
365 x 250 x 150 mm
Weight
3.5 kg
Scanning
Scan speed
12 sec/page
Other features
Maximum resolution
200 x 200 DPI
Country Distributor
United Kingdom 1 distributor(s)