location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX17WF LED A4 600 x 600 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX17WF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB71081BY
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser CX17WF LED A4 600 x 600 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Colour printing
  • - 600 x 600 DPI
  • - A4 15 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB
  • - 15 kg
Warranty: 12 months
Long product name Epson AcuLaser CX17WF LED A4 600 x 600 DPI 15 ppm Wi-Fi :
The long product name of Epson AcuLaser CX17WF LED A4 600 x 600 DPI 15 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 600 dpi, 20000 Pages per month, 60 - 163 g/m2, USB 2.0 Type B, Ethernet (100 Base-TX/10 Base-T), WLAN
More>>>
Epson AcuLaser CX17WF LED A4 600 x 600 DPI 15 ppm Wi-Fi:
The official description of Epson AcuLaser CX17WF LED A4 600 x 600 DPI 15 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This neat, efficient and straightforward 4-in-1 consolidates print, scan, copy and fax functions to maximise office workspace. Fast print and copy speeds, plus built-in network connectivity via Wi-Fi and Ethernet, can boost productivity in the office, while reduced power consumption and low maintenance provide economical benefits.

Space-saving versatility: Epson's most compact A4 colour laser-class model only takes up the space of a desktop printer to maximise valuable office workspace, with the added bonus of scanning, copying and faxing capabilities. It comes network-ready with Wi-Fi and Ethernet connectivity so multiple users can benefit from its many features.

Fast, professional results: Fast print and copy speeds of up to 15 mono or 12 colour pages a minute combine with a professional-standard print resolution of up to 600 x 600dpi to provide high-quality documents quickly and efficiently.

Economical to run: Very little maintenance is required and the toner cartridge is the only supply item which needs to be replaced. Together with ENERGY STAR-qualified reduced power consumption, the total cost of ownership and environmental impact are kept to a minimum.

Short summary description Epson AcuLaser CX17WF LED A4 600 x 600 DPI 15 ppm Wi-Fi:
This short summary of the Epson AcuLaser CX17WF LED A4 600 x 600 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX17WF, LED, Colour printing, 600 x 600 DPI, Colour copying, A4, Grey

Long summary description Epson AcuLaser CX17WF LED A4 600 x 600 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of Epson AcuLaser CX17WF LED A4 600 x 600 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson AcuLaser CX17WF. Print technology: LED, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 12 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Grey

Printing
Print technology *
LED
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Warm-up time
25 s
Time to first page (black, normal)
12.5 s
Time to first page (colour, normal)
15 s
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
15 cpm
Copy speed (colour, normal quality, A4)
12 cpm
Time to first copy (black, normal)
24 s
Time to first copy (colour, normal)
40 s
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan speed (colour)
2.6 ppm
Scan speed (black)
8 ppm
Fax
Duplex faxing
No
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
2 MB
Fax speed dialing (max numbers)
99
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
20000 pages per month
Input & output capacity
Total number of input trays *
2
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Management protocols
SNMP, HTTP, DHCP, BOOTP, WSD, LLTD, SMTP, POP3
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (average operating)
350 W
Power consumption (standby)
7 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
389 mm
Height
338 mm
Weight
15 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:44:13
Uk has collected 4 expert reviews for Epson AcuLaser CX17WF LED A4 600 x 600 DPI 15 ppm Wi-Fi and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Brand Image Product code Product Stock Price from
Epson AcuLaser MX14 LED A4 1200 x 1200 DPI 24 ppm Epson AcuLaser MX14 LED A4 1200 x 1200 DPI 24 ppm
(show image)
C11CB77051BY MX14 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser MX20DN Laser A4 1200 x 1200 DPI 28 ppm Epson AcuLaser MX20DN Laser A4 1200 x 1200 DPI 28 ppm
(show image)
C11CA95001BX MX20DN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)