location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office BX305FW Plus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Office BX305FW Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB45305
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office BX305FW Plus
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Yellow, Magenta
  • - A4 34 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi
  • - 7.1 kg
Long product name Epson Stylus Office BX305FW Plus :
The long product name of Epson Stylus Office BX305FW Plus. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Office BX305FW Plus - 34ppm/15ppm, 5760 x 1440 dpi, 33.6 kbps, 1200 dpi x 2400 dpi CIS, 14 W, 38 dB, USB, WiFi, 7.1 kg
More>>>
Epson Stylus Office BX305FW Plus:
The official description of Epson Stylus Office BX305FW Plus as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This entry-level 4-in-1 is big on affordability and flexibility, making it ideal for small businesses that need to scan, print, copy and fax while keeping costs to a minimum.

Savings: Individual DURABrite Ultra Ink cartridges save you money as you only replace the colours used.

Flexible: The BX305FW Plus offers both flexibility and freedom with secure wireless printing and an integrated memory card reader accessed via a PC. Epson iPrint allows users to quickly and easily print documents wirelessly from smartphones and tablet PCs*1

Efficient: Boost productivity by printing up to 34 pages per minute in draft mode*2 and save time with a 30-page automatic document feeder allowing multi-page documents to be scanned and copied. Five dedicated speed dial fax buttons allow users to store frequently used numbers, while an LCD screen means fast and easy copying and faxing.

- 4-in-1: Print, scan, copy and fax
- Economical: Save money with individual inks
- Quality results: Laser-like text and vibrant colours
- Wireless printing: Wi-Fi and Epson iPrint
- Efficient: 30-page automatic document feeder

Short summary description Epson Stylus Office BX305FW Plus:
This short summary of the Epson Stylus Office BX305FW Plus data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Office BX305FW Plus, Laser, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson Stylus Office BX305FW Plus:
This is an auto-generated long summary of Epson Stylus Office BX305FW Plus based on the first three specs of the first five spec groups.

Epson Stylus Office BX305FW Plus. Print technology: Laser, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Fax speed dialing (max numbers)
60
Features
Digital sender
No
Printing colours *
Black, Cyan, Yellow, Magenta
Country of origin
Thailand
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 20x25
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, MMC
Sound pressure level (printing)
38 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
15 W
Power consumption (standby)
3.7 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
460 mm
Depth
411 mm
Height
235 mm
Weight
7.1 kg
Packaging data
Package width
477 mm
Package depth
525 mm
Package height
295 mm
Package weight
9.66 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.21 m
Products per pallet layer
2 pc(s)
Products per pallet
14 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.21 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Other features
Supported media weight(s)
64 - 95 g/m²
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:36:18
Uk has collected 10 expert reviews for Epson Stylus Office BX305FW Plus and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
computeractive.co.uk
Updated:
2013-07-01 03:36:18
Epson's range of small-office and home-office multi-function devices goes up to the £260 Epson Stylus Office BX925FWD, which has lots of extras.The much more affordable Stylus Office BX305FW has good features, including an automatic document feeder (AD...
Good Automatic document feeder; full fax with speeddial buttons; good software included...
Bad Slow prints; no memory card slots or USB socket; higherthanaverage running costs...
Bottom line Good features for the money, but a bit slow and expensive to run...
60%
gadgetspeak.com
Updated:
2013-07-01 03:36:18
Like big red buses, you do not see one for ages and then two arrive in close proximity. This type of situation arose with two Epson multifunction devices...
52%
trustedreviews.com
Updated:
2013-07-01 03:36:18
Not everybody uses inkjet all-in-ones for printing photos and for home and small offices, plain paper print is much more important. Epson has a range of small office inkjets, going under the brand Stylus Office. The Stylus Office BX305FW is an economicall...
Good Fax with five speeddials, Presto! PageManager 9SE bundled, Wireless connection as standard...
Bad Low print speeds, particularly in colour, Jaggy black text print, Noisy paper feed...
70%
itreviews.com
Updated:
2013-07-01 03:36:18
Consumers on the hunt for a budget all-in-one printer for the small business or home office have plenty of choice right now, with major manufacturers competing for their cash. To stand out from the herd, companies like Epson need to come up with somet...
Bottom line In a crowded home office market, the Stylus Office BX305FW boasts a fax facility, Wi-Fi connectivity, quick-drying ink and good quality photos. But its slothful speed and lack of memory card slots or PictBridge function make £100 seem rather steep comp...
0%
techradar.com
Updated:
2013-07-01 03:36:18
Inkjet printers have a sloppy reputation for business printing. Run a highlighter pen over an important phrase of text and you're likely to end up with a smudgy mess. A few raindrops can make ink-printed envelopes almost unintelligible. Colour laser pr...
Good Robust, smudge-resistant printing on plain paper, Simple to use, especially for standalone photocopying and faxing, It can fax documents directly from your computer, without having to print them out first, Photo output on plain paper looks better than...
Bad The single input tray makes for too much swapping between plain, letter-headed and photo paper, Lack of auto duplex facility is missing a trick, since the resin-based inks are ideal for double-sided output, No memory card readers or USB socket for prin...
Bottom line Inkjet printers have a sloppy reputation for business printing. Run a highlighter pen over an important phrase of text and you're likely to end up with a smudgy mess. A few raindrops can make ink-printed envelopes almost unintelligible. Colour laser pr...
60%