location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSecure UTM9S + 3Y Bundle hardware firewall 0.13 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSecure UTM9S + 3Y Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTM9SEW3-100EUS
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:28:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR ProSecure UTM9S + 3Y Bundle hardware firewall 0.13 Gbit/s :
The long product name of NETGEAR ProSecure UTM9S + 3Y Bundle hardware firewall 0.13 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSecure UTM9S - 130 Mbps Firewall throughput, DHCP, Gigabit Ethernet, 2GB Flash, 512MB RAM, USB + 3-Years Bundle
More>>>
NETGEAR ProSecure UTM9S + 3Y Bundle hardware firewall 0.13 Gbit/s:
The official description of NETGEAR ProSecure UTM9S + 3Y Bundle hardware firewall 0.13 Gbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unified Gateway Security for Smart IT Networks – Without Compromise

The ProSecure UTM series of all-in-one gateway security firewalls combine best-of-breed enterprise-strength security technologies from Commtouch®, Mailshell™, and Sophos™ with patent-pending Stream Scanning Technology to protect businesses against today’s Web, email, and network threats. Malware hosted on Web pages, phishing attacks, spam, virus infected emails, hackers, denial-of-service attacks, and other threats are now all part of a regular repertoire of sophisticated blended attacks that bypass traditional non-UTM firewalls with ease. Because comprehensive network security solutions require an abundance of processing power to examine network traffic in real time, existing all-in-one security solutions often use rudimentary security technologies that trade comprehensiveness for speed. True security must satisfy the requirements in both speed and coverage.

All-in-one Network Security - Redefined
ProSecure Unified Threat Management (UTM) firewalls combine performance with comprehensive security coverage. Patent-pending Stream Scanning Technology enables the ProSecure UTM to utilize virus and malware threat databases from ProSecure and Sophos™ that are over one million signatures in size - up to 400x more comprehensive than legacy all-in-one platforms at a speed that is up to 5x faster than conventional methods. This architecture, combined with best-of-breed hybrid in-the-cloud Web filter and anti-spam technologies along with proven firewall, IPS, and VPN functionality, form the ideal growing business gateway security solution.

Revolutionary Stream Scanning Platform
Given the high performance requirements of scanning latency sensitive Web traffic, incorporating enterprise-grade security software technologies onto traditional all-in-one platforms has been a very difficult task. Traditional batch-based scanning methods introduce large amounts of latency into network traffic and can slow Web browsing to a crawl. All-in-one solutions in the past have tried to overcome this by minimizing the malware signature set, scanning only a select few file types, or by avoiding Web scanning altogether. This exposes an entire vector of the network to malware-based attacks. The ProSecure UTM features patent-pending Stream Scanning Technology which analyses data streams as they enter the network. This significantly reduces latency and allows the use of an extensive malware signature library for scanning – thus offering an unprecedented combination of speed and coverage in an all-in-one solution.

Simple Setup, Ease of Management
The ProSecure UTM will easily replace any existing firewall or router. A simple 10-step setup wizard guides you through installation and the UTM will be up and running in minutes. Administration is performed through an intuitive Web-based interface. Set granular policies and alerts, check summary statistics and graphical reports, drill down to IP address-level data, and integrate log data with standard network management tools using SNMP. Malware and IPS signature, software, and firmware updates are all handled by the UTM - online and automatically.

For many administrators and IT personnel one of their biggest nightmares is the management of individual licenses or “seats.” Buying additional licenses when computers and personnel are added to the network is time-consuming and costly. The ProSecure UTM offers Web and email protection subscriptions with no “per-user” licensing.

Expandability
The ProSecure UTM9S has two modular slots that allow for optional interface cards to be added to tailor the appliance for specific installation requirements.

A VDSL/ADSL2+ Modem Module, available in both Annex A and Annex B versions, furnishes direct, always-on Internet connectivity. VDSL capability provides Internet connection speeds up to three times faster than traditional ADSL2+ DSL networks while providing backwards compatibility with ADSL2+.

In conjunction with two onboard RJ45 WAN ports for redundancy and failover, the VDSL/ADSL 2+ Modem Module, if installed, can be employed either as the primary WAN connection or as a third WAN port in a redundant/load balancing scenario.

A Wireless-N Module provides access point capability to connect Wireless-N clients at both 2.4 GHz and 5.0 GHz frequencies at up to 15x the speed and 10x the coverage of legacy 802.11g networks.

Backwards compatibility with 802.11a, 802.11g, and 802.11b network devices allows for flexible deployment scenarios.

Short summary description NETGEAR ProSecure UTM9S + 3Y Bundle hardware firewall 0.13 Gbit/s:
This short summary of the NETGEAR ProSecure UTM9S + 3Y Bundle hardware firewall 0.13 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSecure UTM9S + 3Y Bundle, 0.13 Gbit/s, 1 Gbit/s, 0.05 Gbit/s, ICSA, VPNC, FCC, CE, RoHS, 128-bit AES, 256-bit AES, DES, MD5, SHA-1, NAT

Long summary description NETGEAR ProSecure UTM9S + 3Y Bundle hardware firewall 0.13 Gbit/s:
This is an auto-generated long summary of NETGEAR ProSecure UTM9S + 3Y Bundle hardware firewall 0.13 Gbit/s based on the first three specs of the first five spec groups.

NETGEAR ProSecure UTM9S + 3Y Bundle. Firewall throughput: 0.13 Gbit/s, Maximum data transfer rate: 1 Gbit/s, VPN throughput: 0.05 Gbit/s. Certification: ICSA, VPNC, FCC, CE, RoHS. Security algorithms: 128-bit AES, 256-bit AES, DES, MD5, SHA-1, Firewall security: NAT. Supported network protocols: HTTP, HTTPS, FTP, SMTP, IMAP, POP3. WAN connection: Ethernet (RJ-45)

Data transmission
Maximum data transfer rate
1 Gbit/s
Firewall throughput *
0.13 Gbit/s
VPN throughput
0.05 Gbit/s
Performance
Antennas quantity
2
Concurrent connections
16000
Certification
ICSA, VPNC, FCC, CE, RoHS
Network
VPN tunnels quantity
10
Number of VLANs
255
DHCP server
Yes
DHCP client
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms
128-bit AES, 256-bit AES, DES, MD5, SHA-1
Firewall security
NAT
Protocols
Supported network protocols
HTTP, HTTPS, FTP, SMTP, IMAP, POP3
Management features
Connectivity LEDs
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
4
Ports & interfaces
WAN connection
Ethernet (RJ-45)
Memory
Internal memory
512 MB
Storage
Flash memory
2048 MB
System requirements
Compatible operating systems
Windows 2000/XP/Vista(32bit), 7 (32/64bit) Mac OS X 10.4.x/10.6.x
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Dimensions (WxDxH)
330 x 286 x 43 mm
Weight
2.56 kg
Other features
Power requirements
100-240V AC, 50-60Hz
Networking features
Gigabit Ethernet
Firewall throughput
130 Mbit/s
VPN throughput
50 Mbit/s
Maximum data transfer rate
1000 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2013-10-02 01:29:49
Uk has collected 4 expert reviews for NETGEAR ProSecure UTM9S + 3Y Bundle hardware firewall 0.13 Gbit/s and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2013-10-02 01:29:47
Netgear's UTM9S is a more flexible alternative to its standard ProSecure UTM appliances. A compact desktop box positioned between the UTM5 and UTM10, it's the first to offer a pair of modular expansion slots and integration with ReadyNAS storage appliance...
Bottom line A UTM appliance with good anti-spam, handy WAN and wireless options and neat ReadyNAS integration...
83%
v3.co.uk
Updated:
2013-10-02 01:29:49
The newest member of Netgear’s ProSecure unified threat management (UTM) family, the UTM9S, delivers a lot more than just a firewall, providing additional protection against viruses, spam, phishing attacks and a variety of other malware, both in email...
Good Dual Gigabit WAN ports; optional VDSL and Wireless-N modules; comprehensive email and web filtering; integrated VPN server; no user limits...
Bad Complex to configure some options; requires a ReadyNAS server for logging and quarantine...
Bottom line An integrated VPN server makes this a good choice for branch office and teleworker deployment, further complemented by an optional VDSL module. Logging and quarantine facilities are also worth having although you’ll need a ReadyNAS server to get them...
80%
Brand Image Product code Product Stock Price from
NETGEAR UTM9S hardware firewall 0.13 Gbit/s NETGEAR UTM9S hardware firewall 0.13 Gbit/s
(show image)
UTM9S-100EUS UTM9S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)