location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 128 GB 26.9 cm (10.6") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M10 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAAN0165CZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196379800690 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:58:16
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 128 GB 26.9 cm (10.6") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Android 12
  • - Qualcomm Snapdragon 680
  • - 26.9 cm (10.61") 2000 x 1200
  • - 4GB LPDDR4x-SDRAM
Warranty: 2-year, Depot with 1-year Battery
Long product name Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 128 GB 26.9 cm (10.6") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey :
The long product name of Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 128 GB 26.9 cm (10.6") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm Snapdragon 680, 4GB LPDDR4x-SDRAM, 26.9 cm (10.61") 2000 x 1200, Adreno Adreno 610, WLAN, Bluetooth, 4G, 8MP/8MP, Android 12
More>>>
Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 128 GB 26.9 cm (10.6") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey:
The official description of Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 128 GB 26.9 cm (10.6") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Binge longer. Study smarter.
- Portable entertainment tablet that's great for students, too
- All-day performance with octa-core CPU and all-day battery life
- Stream up to mobile maximum 1080p on 10.6" 2K IPS display
- Special Reading Mode and low-blue light certification for long screen sessions
- Immersive quad speaker system optimized with Dolby Atmos®

Short summary description Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 128 GB 26.9 cm (10.6") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey:
This short summary of the Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 128 GB 26.9 cm (10.6") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab M10 Plus, 26.9 cm (10.6"), 2000 x 1200 pixels, 128 GB, 4 GB, Android 12, Grey

Long summary description Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 128 GB 26.9 cm (10.6") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey:
This is an auto-generated long summary of Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 128 GB 26.9 cm (10.6") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey based on the first three specs of the first five spec groups.

Lenovo Tab M10 Plus. Display diagonal: 26.9 cm (10.6"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor family: Qualcomm Snapdragon, Processor model: 680. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 465 g. Operating system installed: Android 12. Product colour: Grey

Display
Display diagonal *
26.9 cm (10.6")
Display resolution *
2000 x 1200 pixels
Panel type
IPS
Display brightness
400 cd/m²
Touchscreen type
Capacitive
Pixel density
220 ppi
Native aspect ratio
15:9
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
680
Processor cores
8
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
1 TB
Storage media *
uMCP
Graphics
Graphics card family
Adreno
Graphics card
Adreno 610
Audio
Number of built-in speakers
4
Number of microphones
1
Audio system
Dolby Atmos
Speaker power
1 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera field of view (FOV) angle
83°
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Front camera field of view (FOV) angle
83°
Network
Mobile network generation
4G
Mobile network connection *
Yes
4G standard
LTE
Bluetooth
Yes
Bluetooth version
5.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Network
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WWAN
Installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Combo headphone/mic port
Yes
Design
Colour name
Storm Grey
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Grey
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
BeiDou
Yes
GPS (satellite)
Yes
Galileo
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Proximity sensor
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 12
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
7500 mAh
Battery recharge time
5 h
Standby time
576 h
Continuous video playback time
12 h
Continuous audio playback time
60 h
Browsing time (Wi-Fi)
14 h
Power
AC adapter output voltage
5 V
AC adapter output current
2 A
Weight & dimensions
Width
251.2 mm
Depth
158.8 mm
Height
7.45 mm
Weight
465 g
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 3 RoHS