location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 1500VA RM 2U 120V uninterruptible power supply (UPS) 1.44 kVA 980 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 1500VA RM 2U 120V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA1500R2X138
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS 1500VA RM 2U 120V uninterruptible power supply (UPS) 1.44 kVA 980 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.44 kVA 980 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Warranty: 2 years repair or replace
Long product name APC Smart-UPS 1500VA RM 2U 120V uninterruptible power supply (UPS) 1.44 kVA 980 W :
The long product name of APC Smart-UPS 1500VA RM 2U 120V uninterruptible power supply (UPS) 1.44 kVA 980 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS 1500VA RM 2U 120V W/ Custom Firmware
More>>>
APC Smart-UPS 1500VA RM 2U 120V uninterruptible power supply (UPS) 1.44 kVA 980 W:
The official description of APC Smart-UPS 1500VA RM 2U 120V uninterruptible power supply (UPS) 1.44 kVA 980 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS, 980 Watts / 1440 VA,Input 120V / Output 120V, Interface Port DB-9 RS-232, USB, Rack Height 2 U.

Short summary description APC Smart-UPS 1500VA RM 2U 120V uninterruptible power supply (UPS) 1.44 kVA 980 W:
This short summary of the APC Smart-UPS 1500VA RM 2U 120V uninterruptible power supply (UPS) 1.44 kVA 980 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS 1500VA RM 2U 120V, 1.44 kVA, 980 W, 459 J, 46 dB, Sealed Lead Acid (VRLA), 7.4 min

Long summary description APC Smart-UPS 1500VA RM 2U 120V uninterruptible power supply (UPS) 1.44 kVA 980 W:
This is an auto-generated long summary of APC Smart-UPS 1500VA RM 2U 120V uninterruptible power supply (UPS) 1.44 kVA 980 W based on the first three specs of the first five spec groups.

APC Smart-UPS 1500VA RM 2U 120V. Output power capacity: 1.44 kVA, Output power: 980 W, Surge energy rating: 459 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 7.4 min, Typical backup time at half load: 26.5 min. Product colour: Black, Cable length: 2.44 m. Weight: 27.4 kg, Package weight: 31.9 kg. Dimensions (WxDxH): 483 x 457 x 89 mm, Nominal output voltage: 120 V, Nominal input voltage: 120 V

Features
Output power capacity *
1.44 kVA
Output power *
980 W
Surge energy rating
459 J
Noise level
46 dB
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
7.4 min
Typical backup time at half load
26.5 min
Battery recharge time
3 h
Design
Cable length
2.44 m
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Weight
27.4 kg
Package weight
31.9 kg
Other features
Dimensions (WxDxH)
483 x 457 x 89 mm
Nominal output voltage
120 V
Nominal input voltage
120 V
Package dimensions (WxDxH)
594 x 603 x 251 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:42:13
Uk has collected 10 expert reviews for APC Smart-UPS 1500VA RM 2U 120V uninterruptible power supply (UPS) 1.44 kVA 980 W and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
futurefive.co.nz
Updated:
2016-11-25 03:18:57
Last week I was given some APC UPS devices to try at home. If I'm talking gobbledygook as far as you're concerned, all you need to know is that these are Uninterruptable Power Supplies that have a little in common with surge protectors except with more fu...
0%
alphr.com
Updated:
2016-11-25 03:18:57
Tipping the scales at 24kg, APC's Smart-UPS 1500 LCD is no lightweight, and for good reason: it has a longer runtime than any other 1,500VA model we've seen. In fact, it's the only UPS we've tested that even comes close to delivering its claimed battery r...
Bottom line Costs a little extra, but the management features and incredible battery runtime make it worth the cash...
83%
pcauthority.com.au
Updated:
2016-11-25 03:18:57
Businesses that can't afford to lose IT operations need to protect their critical systems from power problems. APC's Smart-UPS 1500 can look after multiple servers and associated networking equipment in a small business environment, and at just over $1...
Bottom line We take an exclusive look at a good-value UPS for small businesses from APC...
83%
alphr.com
Updated:
2016-11-25 03:18:57
Businesses that can't afford to lose IT operations need to protect their critical systems from power problems. APC's Smart-UPS 1500 can look after multiple servers and associated networking equipment in a small business environment, and at just over £4...
Bottom line APC delivers essential power protection for business-critical servers and networking equipment...
83%
tomshardware.co.uk
Updated:
2016-11-25 03:18:57
It's downright negligent to ignore the power needs of your high-end hardware. While many power users go to the trouble of tracking down solid PSUs, we recommend going a step further and investing in battery backup. We round up four enthusiast units. Fe...
0%
tomshardware.com
Updated:
2016-11-25 03:18:57
It's downright negligent to ignore the power needs of your high-end hardware. While many power users go to the trouble of tracking down solid...
0%
custompcreview.com
Updated:
2017-06-29 01:11:35
Today we'll be reviewing a business class UPS, the APC Smart-UPS 1500 (SMT1500). Unlike typical consumer grade UPSes, business class UPSes offer longer run-times and typically also offer pure sine-wave power output to ensure even the most sensitive electr...
Bottom line Overall, the APC Smart-UPS 1500 is an excellent product for enthusiasts and businesses looking to protect their systems from unexpected issues in the power grid. In our testing, the Smart-UPS 1500 provided not only a clean, pure sine-wave power output, bu...
0%