location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Parrot Minikit+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Parrot Check ‘Parrot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Minikit+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF400004AA show
Show alternative article codes used in the online market place
Category:
Kits which enable phones or other mobile devices to be used hands-free in cars and other vehicles.
Car Kits Check ‘Parrot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Parrot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Parrot Minikit+ :
The long product name of Parrot Minikit+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Minikit+, Bluetooth v2.0+EDR, Parrot P6i 416MHz, Li-Ion
More>>>
Short summary description Parrot Minikit+:
This short summary of the Parrot Minikit+ data-sheet is auto-generated and uses the product title and the first six key specs.

Parrot Minikit+, 110 x 60 x 29 mm, 83 g, Wireless, 2.0+EDR, Black, 12 h

Long summary description Parrot Minikit+:
This is an auto-generated long summary of Parrot Minikit+ based on the first three specs of the first five spec groups.

Parrot Minikit+. Dimensions (WxDxH): 110 x 60 x 29 mm, Weight: 83 g. Connectivity technology: Wireless, Bluetooth version: 2.0+EDR. Product colour: Black. Talk time: 12 h, Charging time: 210 min, Battery technology: Lithium-Ion (Li-Ion)

Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 05:05:34
Uk has collected 11 expert reviews for Parrot Minikit+ and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
i4u.com
Updated:
2014-09-05 05:05:33
Today I am going to check out the Parrot Minikit+ hands free car kit. This is a new kit from Parrot and it will work with just about any Bluetooth smartphone out there. Read on for all of the details on the Parrot Minikit+.Gallery1 images Specification...
Good Good call quality, Small...
Bad No real standout features...
Bottom line The Parrot Minikit+ is a very nice little hands free kit with no major issues...
80%
Brand Image Product code Product Stock Price from
Parrot

Parrot CK3100
(show image)
PF150014AH CK3100 0.00
(excl. VAT)
0 (incl. VAT)