location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco WS-C4510R+E= network equipment chassis 14U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-C4510R+E=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-C4510R+E=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658477102 show
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 May 2021 15:55:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco WS-C4510R+E= network equipment chassis 14U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14U
  • - Mean time between failures (MTBF): 179714 h
  • - Black
Long product name Cisco WS-C4510R+E= network equipment chassis 14U Black :
The long product name of Cisco WS-C4510R+E= network equipment chassis 14U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Catalyst 4510R+E switch (10-slot chassis), fan, no power supply, Spare
More>>>
Short summary description Cisco WS-C4510R+E= network equipment chassis 14U Black:
This short summary of the Cisco WS-C4510R+E= network equipment chassis 14U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco WS-C4510R+E=, 0 - 40 °C, -40 - 75 °C, 10 - 90%, 10 - 90%, -60 - 3000 m, UL 60950, CAN/CSA-C22.2 No. 60950, EN 60950, IEC 60950, TS 001, AS/NZS 3260

Long summary description Cisco WS-C4510R+E= network equipment chassis 14U Black:
This is an auto-generated long summary of Cisco WS-C4510R+E= network equipment chassis 14U Black based on the first three specs of the first five spec groups.

Cisco WS-C4510R+E=. Safety: UL 60950, CAN/CSA-C22.2 No. 60950, EN 60950, IEC 60950, TS 001, AS/NZS 3260. Width: 439.7 mm, Depth: 317 mm, Height: 618.4 mm

Brand Image Product code Product Stock Price from
Cisco

Cisco WS-C4507R+E network equipment chassis 11U Black
(show image)
WS-C4507R+E WS-C4507R+E 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 4503-E network equipment chassis
(show image)
WS-C4503-E Catalyst 4503-E 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 4506E network equipment chassis 10U
(show image)
WS-C4506-E Catalyst 4506E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)