location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra LINK 14201-31

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra LINK 14201-31
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14201-31 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487012429 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra LINK 14201-31
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MPN: 14201-31
  • - Original and authentic, manufacturer made accessory.
  • - The Jabra LINK™ 14201-31 enables remote Electronic Hook Switch Control (EHS) with Jabra wireless headsets and the NEC DT730 IP Phones.
Long product name Jabra LINK 14201-31 :
The long product name of Jabra LINK 14201-31. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra LINK 14201-31
More>>>
Jabra LINK 14201-31:
The official description of Jabra LINK 14201-31 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy wireless freedom and get remote call control on your wireless headset from a wide range of NEC deskphones using an Electronic Hook Switch (EHS) cord. Answer or end calls, mute the microphone and adjust volume when you are away from the desk.

The Jabra LINK™ 14201-31 enables remote Electronic Hook Switch Control (EHS) with Jabra wireless headsets and the NEC DT730 IP Phones.

Short summary description Jabra LINK 14201-31:
This short summary of the Jabra LINK 14201-31 data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra LINK 14201-31, EHS adapter, Black

Long summary description Jabra LINK 14201-31:
This is an auto-generated long summary of Jabra LINK 14201-31 based on the first three specs of the first five spec groups.

Jabra LINK 14201-31. Product type: EHS adapter, Product colour: Black

150 Metres Wireless Freedom

The Jabra Link™ 14201 series puts the freedom and convenience of wireless communication in everyone’s reach. You can now walk and talk up to 150 metres away from your deskphone. Answer calls, multitask and move around on your terms.

Easy to deploy

The Jabra Link™ 14201 series is optimised for use with all leading deskphone systems that provide EHS functionality and enables plug-and-play remote call control functionality with your cordless headset.

Remote Call Control

Answer and end calls, adjust the volume and mute your call on the Jabra wireless headset with seamless integration between your deskphone and headset. The remote call control gives you the power to multitask and be productive.

Features
Product type *
EHS adapter
Brand compatibility *
Jabra
Compatibility
GN 9120 DHSG, GN 93XX, PRO 94XX, PRO 920, GO 6470 NEC DT730 & 750
Product colour
Black
Electronic hook switch (EHS)
Yes
Weight & dimensions
Cable length
0.9 m
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
160 mm
Package depth
25 mm
Package height
210 mm
Package weight
50 g
Logistics data
Harmonized System (HS) code
85189000
Products per master (outer) case
100 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra LINK 860 Jabra LINK 860
(show image)
860-09 Jabra LINK 860 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Clothing Clip Jabra Clothing Clip
(show image)
14101-52 Clothing Clip 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 II padding Jabra BIZ 2400 II padding
(show image)
14101-51 Jabra BIZ 2400 II padding 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 II ear cushions Jabra BIZ 2400 II ear cushions
(show image)
14101-49 Jabra BIZ 2400 II ear cushions 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 II ear cushions Jabra BIZ 2400 II ear cushions
(show image)
14101-48 Jabra BIZ 2400 II ear cushions 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 925_935 Headband Jabra Pro 925_935 Headband
(show image)
14121-32 Pro 925_935 Headband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Foam Ear Cushion, Evolve 20 Jabra Foam Ear Cushion, Evolve 20
(show image)
14101-45 Foam Ear Cushion, Evolve 20 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 900 Leather Ear Cushions (10 Pcs) Jabra PRO 900 Leather Ear Cushions (10 Pcs)
(show image)
14101-42 Jabra PRO 900 Leather Ear Cushions (10 Pcs) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Leather Ear Cushion, Evolve 20SE/30/30II/40/65/65SE Jabra Leather Ear Cushion, Evolve 20SE/30/30II/40/65/65SE
(show image)
14101-46 Leather Ear Cushion, Evolve 20SE/30/30II/40/65/65SE 0.00
(excl. VAT)
0 (incl. VAT)
Jabra LINK 14201-41 Jabra LINK 14201-41
(show image)
14201-41 Jabra LINK 14201-41 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)