location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CR694A large format media 100 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR694A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR694A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111365661 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:21:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP CR694A large format media 100 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 100 m
  • - Roll width: 2.64 m
  • - 15 - 30 °C
  • - 20 - 80%
Long product name HP CR694A large format media 100 m :
The long product name of HP CR694A large format media 100 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Double-sided HDPE Reinforced Banner-2642 mm x 100.6 m (104 in x 330 ft)
More>>>
HP CR694A large format media 100 m:
The official description of HP CR694A large format media 100 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP printers, Original HP ink supplies, and Original HP printing materials are designed to work together as a system to ensure uncompromising image quality, consistency, performance, durability, and value—every time.
- Impress your environmentally conscious customers with a recyclable[1] alternative to PVC scrim. Achieve the same performance at less than half the weight. And see how you can reduce costs and create potential for new business and new profit.
- Challenge your signage to the demands of double-sided outdoor banner display. This versatile, lightweight, water-resistant[4] material produces a smooth finish, and offers the tear strength of 440 g/m² (13-ounce) PVC scrim.
- See how your business can benefit. Using proprietary HP media technology, HP Double-sided HDPE Reinforced Banner is optimized with HP Latex Inks to give you a compelling alternative to PVC scrim, and to provide consistent, reliable performance.

Short summary description HP CR694A large format media 100 m:
This short summary of the HP CR694A large format media 100 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP CR694A, 100 m, 2.64 m, 200 g/m²

Long summary description HP CR694A large format media 100 m:
This is an auto-generated long summary of HP CR694A large format media 100 m based on the first three specs of the first five spec groups.

HP CR694A. Roll length: 100 m, Roll width: 2.64 m, Print media weight: 200 g/m²

Features
Roll length
100 m
Roll width
2.64 m
Core diameter
7.62 cm
Print media weight
200 g/m²
Printing material shelf life
2 year(s)
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
59 - 86 °F
Packaging data
Package weight (imperial)
56.7 kg (125 lbs)
Package weight
56.7 kg
Other features
Drying time printing media
Instant dry (23°C, 50%)
Printing material brightness
81%
Printing material lamination
cold
Printing material opacity
99%
Printing material waterfastness
Yes
Printing material whiteness
88
Printing media gloss level
25% / 60º
Core size (imperial)
3"