location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet G510q Inkjet A4 4800 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G510q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB869A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962642313 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet G510q Inkjet A4 4800 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 28 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB 192 MHz
  • - 5.9 kg
Warranty: One-year limited hardware backed by HP Customer Care, service and support; one-year technical phone support, plus a toll-free number (US, CA only)
Long product name HP OfficeJet G510q Inkjet A4 4800 x 1200 DPI 28 ppm :
The long product name of HP OfficeJet G510q Inkjet A4 4800 x 1200 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet 4500 - G510q - print, copy, scan, fax, 28/22ppm, 64MB, Fast Ethernet, USB 2.0, 56 dB, Black
More>>>
HP OfficeJet G510q Inkjet A4 4800 x 1200 DPI 28 ppm:
The official description of HP OfficeJet G510q Inkjet A4 4800 x 1200 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This affordable flatbed all-in-one prints professional-quality color for a low cost per page. Productive and reliable, this all-in-one can help you stay on task at work or home.

Professional color, low cost
- Get the professional print quality you need for a low cost per page.
- Print three times more black pages and get a better value, using HP 901XL Black Officejet Ink cartridges.
- Produce fast-drying documents, using papers with the ColorLok® logo, and print fade-resistant documents.
- Get borderless printing when you produce documents, brochures, flyers and other materials.

Do it all for less.
- Stay connected with built-in Ethernet and wireless networking, using the HP Officejet 4500 All-in-One.
- Get four-in-one functionality for an affordable price.
- Connect your all-in-one directly to a computer, using the included Hi-Speed USB 2.0 port.

The features you need to stay productive.
- Gain more efficiencies, using the 20-page automatic document feeder.
- Print and Copy documents quickly—up to 28 ppm black and 22 ppm color.
- Easily capture documents and other materials and save them to a network, using impressive scanning features.
- Quickly send and receive faxes, and take advantage of Fax features that can help you stay productive.

Conserve resources
- Reduce wasted paper by printing only the content you want, using HP Smart Web Printing.
- Save energy and print more responsibly, using an all-in-one that is ENERGY STAR qualified.
- Get free and easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.
- Save on paper, using the included junk-fax blocker on this HP Officejet all-in-one.

Short summary description HP OfficeJet G510q Inkjet A4 4800 x 1200 DPI 28 ppm:
This short summary of the HP OfficeJet G510q Inkjet A4 4800 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet G510q, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description HP OfficeJet G510q Inkjet A4 4800 x 1200 DPI 28 ppm:
This is an auto-generated long summary of HP OfficeJet G510q Inkjet A4 4800 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

HP OfficeJet G510q. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (colour, normal quality, A4/US Letter)
22 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (colour, normal quality, A4)
22 cpm
Maximum number of copies
90 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
TWAIN version
13.0
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax broadcasting
48 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
20 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Photo paper sizes (imperial)
4x6, 10x15"
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
64 MB
Processor frequency
192 MHz
Sound pressure level (printing)
56 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
1 lines
Power
Power consumption (average operating)
17 W
Power consumption (PowerSave)
2.8 W
Power consumption (standby)
3 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum RAM
512 MB
Minimum storage drive space
790 MB
Minimum processor
Intel Pentium II / Celeron
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5.9 kg
Packaging data
Package weight
7.46 kg
Other features
Standard input trays
1
Networking features
Fast Ethernet
Dimensions (WxDxH)
433.5 x 401.5 x 216.7 mm
Network ready
Yes
Minimum system requirements for Macintosh
PowerPC G4/G5, Intel Core 256MB RAM 500MB HDD
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:55:33
Uk has collected 22 expert reviews for HP OfficeJet G510q Inkjet A4 4800 x 1200 DPI 28 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-13 16:55:33
The HP Officejet 4500 is a multifunction inkjet printer aimed at small businesses. It can print black and white documents and colour pages quickly in draft quality settings, and the top-loading 20-page automatic document feeder is a boon for quickly s...
Good Useful 20-sheet automatic document feeder, fast monochrome A4 print speeds in draft mode...
Bad Slow colour and monochrome printing in regular quality print mode, no memory card ports, single-line screen doesn't display much information...
Bottom line If you're a business user who wants a cheap option for scanning or copying multi-page documents -- and if you don't mind mediocre quality draft prints -- the HP Officejet 4500 is hard to fault. Its consumable costs are reasonable, installation is easy and...
75%
techadvisor.co.uk
Updated:
2013-11-13 16:55:33
Product Code: CB867A The HP Officejet 4500 is a multifunction inkjet printer aimed at small businesses. It can print black and white documents and colour pages quickly in draft quality settings, and the top-loading 20-page automatic document feeder i...
Bottom line If you're a business user who wants a cheap option for scanning or copying multi-page documents - and if you don't mind mediocre quality draft prints - the HP Officejet 4500 is hard to fault. Its consumable costs are reasonable, installation is easy a...
70%
thestar.com.my
Updated:
2016-12-27 23:40:05
The HP Officejet 4500 G510 is a relatively compact AIO printer that gets the job done. The HP Officejet 4500 G510h is an all-in-one printer that comes with all the standard features - print, copy, scan and fax. It has a relatively boxy design with a...
Good Compact size; handy Fast Draft mode; decent print quality.
Bad Photocopying quality below par; slow scanning speed.
Bottom line The HP Officejet 4500 G510h is a compact AIO printer with a decent set of features. UNDER THE HOOD: Refilling ink cartridges is easy. Just open the tray and slot new cartridges in. Print quality was good especially for monochrome text documents. For c...
60%
itreviews.com
Updated:
2018-09-02 17:11:04
The no-frills, compact All-in-One Officejet 4500 Wireless is decidedly worth a second glance for small businesses with low volume print demands centring on documents rather than photographic reproduction. HP - Laserjet 4500 Wireless price Buy HP Laser...
0%
expertreviews.co.uk
Updated:
2018-09-02 17:11:04
HP's new Officejet 4500 Wireless is a business MFP with scanner, copier, fax and wireless networking capabilities. Better yet, it's cheaper than most comparable devices, temptingly priced at just £116. It's simple to set up via either a USB or wireless...
Bottom line With a low price and low running costs, this fully featured MFP is ideal for home office use...
80%
alphr.com
Updated:
2018-09-02 17:11:04
HP's Officejet all-in-ones are designed to bridge the gap between home and the workplace at an affordable price. At £110 exc VAT, the Officejet 4500 undercuts its main rival - the A-Listed Canon Pixma MX870 - by around £25, which is a positive start. I...
Bottom line Good value, but it can't match its Canon rival for speed, quality or features...
67%
about.com
Updated:
2013-11-13 16:55:32
The Bottom LineThe HP OfficeJet 4500 Wireless is not exactly a speed demon, but for the price (I saw it as low as $129.99, and cheaper if you don't want wireless), it's a very good deal. For that price, built-in wireless, an automatic document feeder...
Good Excellent photo quality, Easy to set up, builtin wireless networking, Very competitive price for an allinone...
Bad Some bleedthrough with duplex pages, First page out is longer than average, No memory card compatibility...
Bottom line The HP OfficeJet 4500 Wireless is not exactly a speed demon, but for the price (I saw it as low as $129.99, and cheaper if you don't want wireless), it's a very good deal. For that price, built-in wireless, an automatic document feeder, fax, and (manua...
70%
consumersearch.com
Updated:
2013-11-13 16:55:33
Despite its low price, reviewers are impressed that the HP Officejet 4500 manages to offer such often-expensive features as an automatic document feeder, fax and manual duplexing. There's also a wireless version, the Officejet 4500 Wireless (*Est. $130...
Good Comes with fax, Good print quality for price, Automatic document feeder...
Bad Soso output quality overall, Slow speeds...
0%
star-techcentral.com
Updated:
2013-11-13 16:55:33
The HP Officejet 4500 G510 is a relatively compact AIO printer that gets the job done. The HP Officejet 4500 G510h is an all-in-one printer that comes with all the standard features - print, copy, scan and fax. It has a relatively boxy design with a...
Good Compact size; handy Fast Draft mode; decent print quality.
Bad Photocopying quality below par; slow scanning speed.
Bottom line The HP Officejet 4500 G510h is a compact AIO printer with a decent set of features. UNDER THE HOOD: Refilling ink cartridges is easy. Just open the tray and slot new cartridges in. Print quality was good especially for monochrome text documents. For c...
60%
pcmag.com
Updated:
2013-11-13 16:55:33
The HP Officejet 4500 All-in-One ($99.99 direct) doesn't offer any standout strengths like unusually fast speed or unusually high-quality output. However, it delivers a solid set of MFP features, including everything you need for a home office, the d...
Good Network connector. Prints, scans, and faxes, over a network. Standalone fax and copier. Automatic document feeder.
Bad Relatively slow. Although text is suitable for most business use, it's sub-par for an inkjet.
Bottom line The natural home for the HP Officejet 4500 All-in-One Printer is in a home office or as a shared printer for home and home office...
70%
pcquest.ciol.com
Updated:
2013-11-13 16:55:33
The HP OfficeJet 4500 is an entry level MFD aimed at small offices with low to moderate printing needs. Hence it has all the basic features that would be required by this audience, such as printing, scanning, fax and photocopy functions. Being compact...
Bottom line Recommended for budget conscious users requiring an MFD with focus on document printing. Ankush MahajanPage(s) 1 PrintCommentEmailDiggDel.icio.usRedditTwitter HP Pavilion dv6-2005ax NotebookMeasuring the Power of a GPUAMD Phenom X6 1090T Process...
0%
smartcomputing.com
Updated:
2018-09-02 17:11:04
The Wi-Fi-enabled version of HP’s Officejet 4500 includes a USB cable, a 30-page manual, and an easy-to-understand quick start guide. The CD offers animated installation instructions to make setup even simpler. The printer uses two...
0%
pcworld.com_techhive.com
Updated:
2018-09-02 17:11:04
The HP Officejet 4500 Wireless All-In-One color inkjet multifunction printer gives small-office users a little bit of everything for a low price ($129 as of 02/11/2010), including Wi-Fi. This MFP is slow, however, and the ink costs are middling to pric...
Good Very easy to use, Wi-Fi connectivity...
Bad Slow at printing, copying, and scanning, Standard-size black ink is expensive...
Bottom line You get a little bit of a lot of features with this entry-level MFP, including Wi-Fi. Unfortunately it’s very slow, and only its high-yield black ink is a good deal...
50%
computershopper.com
Updated:
2018-09-02 17:11:04
Hewlett-Packard's latest inkjet printer, the Officejet 4500 Wireless, is a modest all-in-one (AIO) with a modest price tag, designed for users with modest needs and expectations. Considering the $129.99 price, the Officejet 4500 Wireless...
Good Inexpensive, Easy setup, operation, Top-quality monochrome text...
Bad Single color cartridge, Mediocre photo prints...
Bottom line This all-in-one is a modest printer with a modest price tag, for users with modest needs...
76%