location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Essential HD9270 Airfryer XL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential HD9270 Airfryer XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9270/91R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389022661
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2024 20:20:22
The date of the most recent change of this product data-sheet in Icecat.
Philips HD9270/91R1 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important information manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Essential HD9270 Airfryer XL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14-in-1 Cooking functions
  • - Touch screen with 7 presets
  • - Easy to use and clean
  • - Keep warm function
  • - Air is the new oil
  • - Airfryer experts for 10+ years
  • - Rapid Air technology
  • - The No.1 low-fat fryer
  • - Personalised recipes
  • - Homemade. Made easy.
  • - XL Size. For the whole family
  • - Tasty Airfryer recipes
Long product name Philips Essential HD9270 Airfryer XL :
The long product name of Philips Essential HD9270 Airfryer XL. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Essential Airfryer XL
More>>>
Philips Essential HD9270 Airfryer XL:
The official description of Philips Essential HD9270 Airfryer XL as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thanks to rapid air technology


Great-tasting chips with up to 90% less fat!*
Philips brings the World's No.1 Airfryer to everyone's home. Enjoy healthy food that's crispy on the outside and tender on the inside, thanks to Rapid Air Technology. Download the NutriU app to discover hundreds of tasty recipes every day.

Short summary description Philips Essential HD9270 Airfryer XL:
This short summary of the Philips Essential HD9270 Airfryer XL data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Essential HD9270 Airfryer XL, Hot air fryer, 6.2 L, 1.2 kg, 0.5 h, 5 person(s), China

Long summary description Philips Essential HD9270 Airfryer XL:
This is an auto-generated long summary of Philips Essential HD9270 Airfryer XL based on the first three specs of the first five spec groups.

Philips Essential HD9270 Airfryer XL. Product type: Hot air fryer, Capacity: 6.2 L, Fryer food capacity: 1.2 kg. Construction type: Single, Product colour: Black, Control type: Touch. Display type: LED. Power: 2000 W. Width: 315 mm, Depth: 403 mm, Height: 307 mm

14-in-1 Cooking functions
14-in-1 Cooking functions

The Philips Airfryer opens up a world of possibilities: fry, bake, grill, roast, dehydrate, toast, defrost, reheat and many more.

Touch screen with 7 presets
Touch screen with 7 presets

Touch a button and cook. Pre-set programs include frozen snacks, fresh fries, meat, fish, chicken drumsticks, cake and even grilled veggies.

Easy to use and clean
Easy to use and clean

All removable parts are dishwasher-safe. Our Airfryer's QuickClean basket has a non-stick coating for easy cleaning. Frying with air also means your home will be free from the odour of traditional deep frying.

Keep warm function
Keep warm function

Enjoy your meal whenever you're ready. Hit the Keep Warm mode and your food will stay at the ideal temperature for up to 30 minutes.

Fry with up to 90% less fat*
Fry with up to 90% less fat*

The Philips Essential Airfryer uses hot air to cook your favourite foods to crispy perfection, with up to 90% less fat.*

Airfryer experts for 10+ years
Airfryer experts for 10+ years

Our team of experts have been perfecting the Airfryer technology for over 10 years.

Healthy frying with Rapid Air technology
Healthy frying with Rapid Air technology

Rapid Air Technology, with its unique "starfish" design, swirls hot air to create delicious foods that are crispy on the outside and tender on the inside, with little to no added oil.

The No.1 low-fat fryer
The No.1 low-fat fryer

Philips is the world's leading low-fat fryer brand**

Recipes personalised to your preferences
Recipes personalised to your preferences

Receive daily recipe recommendations that suit your family's preferences. The more you use HomeID, the better it can tailor delicious recipe ideas to your needs. Get inspired by other cooks and follow people with similar tastes***.

Homemade. Made easy.
Homemade. Made easy.

Unleash the full potential of your Airfryer to cook meals that are tastier and healthier. Explore time-saving features and strengthen your cooking skills to make homemade meals that you and your family love, every day.

XL Size. For the whole family
XL Size. For the whole family

The Philips Airfryer XL is designed with your family in mind. The 1.2 Kg capacity basket, combined with the 6.2 L pan, help you cook a variety of meals. Make up to 5 meal portions in one go for your family and friends.

Tasty Airfryer recipes for healthy living
Tasty Airfryer recipes for healthy living

Discover hundreds of mouthwatering Airfryer recipes that are tasty, healthy and fast to make. The recipes in the HomeID app are curated by nutritional experts for everyday cooking.

Performance
Capacity *
6.2 L
Fryer food capacity *
1.2 kg
Product type *
Hot air fryer
Number of programs
14
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Keep warm function
Yes
Keep warm function time
0.5 h
Adjustable thermostat
Yes
Rapid Air technology
Yes
Preset cooking programs
Yes
Number of persons
5 person(s)
Country of origin
China
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Black
Material
Plastic
Handle(s)
Yes
Design
Removable bowl *
Yes
Non-stick coating
Yes
Easy to clean
Yes
Cord length
0.8 m
Cool wall housing
Yes
On/off switch
Yes
Control type *
Touch
Dishwasher-proof parts *
Yes
Dishwasher proof
Yes
Indication
Built-in display *
Yes
Display type
LED
Power LED
Yes
Temperature-ready indicator
Yes
Power
Power *
2000 W
Auto power off
Yes
Weight & dimensions
Width
315 mm
Depth
403 mm
Height
307 mm
Weight
5.55 kg
Disclaimer Philips Essential HD9270 Airfryer XL:
Disclaimer

Compared to fresh fries prepared in a Philips conventional fryer
*Source: Euromonitor International Ltd. Low fat fryers category definition; retail volume sales in units, 2020 data
**Available only in countries with a NutriU community