location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Essential HD9260 Airfryer XL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential HD9260 Airfryer XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9260/91R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389012679
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 03:53:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HD9260/91R1 user manual (11.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Essential HD9260 Airfryer XL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Air is the new oil
  • - Delicious crispier results
  • - XL Family-size meals
  • - 7 times faster airflow
  • - Save your favourite meal
  • - Limitless recipe inspirations
  • - 1.5 times faster than oven
  • - Bake. Grill. Roast. Or reheat.
  • - Easy to use and clean
  • - Digital control
Long product name Philips Essential HD9260 Airfryer XL :
The long product name of Philips Essential HD9260 Airfryer XL. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Essential Airfryer XL
More>>>
Philips Essential HD9260 Airfryer XL:
The official description of Philips Essential HD9260 Airfryer XL as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great-tasting chips with up to 90% less fat!*
7 times faster airflow for crispier results*
Air is the new oil. Philips Airfryer is the only airfryer with superior Rapid Air technology to fry your favourite foods with little or no added oil and up to 90% less fat. Enjoy crispier results with Philips Rapid Air for 7 x faster airflow.

Short summary description Philips Essential HD9260 Airfryer XL:
This short summary of the Philips Essential HD9260 Airfryer XL data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Essential HD9260 Airfryer XL, Hot air fryer, 1.2 kg, 180 °C, 5 person(s), China, Single

Long summary description Philips Essential HD9260 Airfryer XL:
This is an auto-generated long summary of Philips Essential HD9260 Airfryer XL based on the first three specs of the first five spec groups.

Philips Essential HD9260 Airfryer XL. Product type: Hot air fryer, Fryer food capacity: 1.2 kg, Temperature (max): 180 °C. Construction type: Single, Product colour: Black, Control type: Touch. Display type: LED. Power: 1900 W, AC input voltage: 230 V, AC input frequency: 50 Hz

Delicious crispier results
Delicious crispier results

Philips' Rapid Air technology creates 7 x faster airflow for deliciously crispy results**. Enjoy healthier and tasty snacks and meals that are crisped to perfection yet tender on the inside.

1.5 times faster than oven*
1.5 times faster than oven*

The Philips Airfryer is ready to use without any pre-heating so you don't need to wait. Thanks to a combination of instant heat-up and Rapid Air flow, your delicious meals will be ready 1.5 times faster than in the oven*

Digital control for easy and precise time and temp control
Digital control for easy and precise time and temp control

Use the digital interface of the Philips Airfryer XL to precisely and easily control the time and temperature and get perfectly cooked meals, every time.

Fry with up to 90% less fat
Fry with up to 90% less fat

Air is the new oil! Philips Airfryer XL uses hot air to cook your favourite foods to crispy perfection with up to 90% less fat.*

Convenient "Save your favourite" cooking setting
Convenient "Save your favourite" cooking setting

We all have our favourite dishes. Whether it's a warm breakfast or a favourite family dinner, with the Philips Airfryer XL it's easy to save your favourite meal at the perfect time and temperature for stress-free cooking.

QuickClean and dishwasher safe for all removable parts
QuickClean and dishwasher safe for all removable parts

The Philips Airfryer's QuickClean basket is made with non-stick mesh for easy cleaning. All the removable parts are dishwasher safe. Frying with air also means your home will be free from the odour of traditional deep frying.

The original Airfryer with 7 times faster airflow*
The original Airfryer with 7 times faster airflow*

The Philips Airfryer combines a "starfish" bottom design with fast-circulating, super-heated air, resulting in optimal heat distribution. This unique combination allows the airfryer to cook a variety of foods to a delicious, crispy result with little or no added oil.

Hundreds of recipes in app and mini recipe book included
Hundreds of recipes in app and mini recipe book included

Discover hundreds of mouth-watering recipes in our app or use the free mini recipe book included with the Philips Airfryer for healthier, tasty meals.

XL size, 1.2 kg cooking capacity
XL size, 1.2 kg cooking capacity

The Philips Airfryer XL is designed with your family in mind. The 7 L capacity pan handles a variety of meals. Cook up to 5 meal portions or 1.2 kg of fries in one go for your family and friends.

Versatile: Fry. Bake. Grill. Roast. And even reheat.
Versatile: Fry. Bake. Grill. Roast. And even reheat.

The Philips Airfryer XL opens up a world of possibilities — fry, bake, roast, grill and even reheat! Cook your food to perfection every time — no matter what you choose to make.

Performance
Fryer food capacity *
1.2 kg
Product type *
Hot air fryer
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Adjustable thermostat
Yes
Temperature (max)
180 °C
Rapid Air technology
Yes
Number of persons
5 person(s)
Country of origin
China
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Black
Material
Plastic
Handle(s)
Yes
Removable bowl *
Yes
Cord storage
Yes
Design
Easy to clean
Yes
Cord length
0.8 m
Cool wall housing
Yes
On/off switch
Yes
Control type *
Touch
Dishwasher-proof parts *
Yes
Dishwasher proof
Yes
Indication
Built-in display *
Yes
Display type
LED
Power LED
Yes
Remaining time indication
Yes
Power
Power *
1900 W
Auto power off
Yes
AC input voltage
230 V
AC input frequency
50 Hz
Packaging content
Recipe book
Yes
Disclaimer Philips Essential HD9260 Airfryer XL:
Disclaimer

- Compared to chips and chicken drumsticks in a conventional oven
- Philips Rapid Air technology increases the airflow speed in the basket by 7 times, compared to airflow speed in a Philips Viva Airfryer with flat bottom
- Compared to fresh chips cooked in a conventional Philips fryer