Kingston Technology logo

Kingston Technology 256MB Elite Pro SD Card (Single Level Cell) 0.25 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9796
Info modified on:
12 Feb 2024, 10:13:09
End of life date:
08 Feb 2024
Warranty:
Lifetime warranty
Long product name Kingston Technology 256MB Elite Pro SD Card (Single Level Cell) 0.25 GB:

256MB Secure Digital Card (45x)

Kingston Technology 256MB Elite Pro SD Card (Single Level Cell) 0.25 GB:

Designed to provide enhanced performance with faster data transfer rates. Kingston's Elite Pro Hi-Speed SD cards push the edge of the performance envelope to take advantage of Hi-Speed SD technology.

- Secure - built-in write-protect switch prevents accidental data loss
- Flexible - compliant with the Secure Digital Music Initiative (SDMI) portable device requirements
- Reliable - lifetime warranty
- Simple - as easy as plug-and-play
- Economical - low power consumption is easy on batteries

Short summary description Kingston Technology 256MB Elite Pro SD Card (Single Level Cell) 0.25 GB:

Kingston Technology 256MB Elite Pro SD Card (Single Level Cell), 0.25 GB, SD, 8.2 MB/s, 7.7 MB/s

Long summary description Kingston Technology 256MB Elite Pro SD Card (Single Level Cell) 0.25 GB:

Kingston Technology 256MB Elite Pro SD Card (Single Level Cell). Capacity: 0.25 GB, Flash card type: SD, Read speed: 8.2 MB/s, Write speed: 7.7 MB/s

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.