location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 570-10523 mouse Office Ambidextrous USB Type-A Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
570-10523
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
570-10523 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5415247018278 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 570-10523 mouse Office Ambidextrous USB Type-A Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 1600 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Cable
Long product name DELL 570-10523 mouse Office Ambidextrous USB Type-A Laser 1600 DPI :
The long product name of DELL 570-10523 mouse Office Ambidextrous USB Type-A Laser 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mice : Dell Laser Scroll USB (6 buttons scroll) Black Mouse
More>>>
DELL 570-10523 mouse Office Ambidextrous USB Type-A Laser 1600 DPI:
The official description of DELL 570-10523 mouse Office Ambidextrous USB Type-A Laser 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add a new level of comfort and control to your computing experience with this USB Laser Mouse from Dell™. Featuring six buttons, this mouse is ideal for Internet enthusiasts and gamers looking for fast, accurate response. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.
Highlights

Features a USB port for easy connectivity to most PCs
Offers six easy to use buttons

Compaitble With:
- Inspiron DT 530 MT / DT 530S ST / 1525 NB / 1526 NB / Studio Hybrid 140G / 1535 NB / 1735 NB / 1537 NB / 1737 NB
- XPS DT 420 / DT 630 / DT 730 / M1330 NB / M1730 NB / M1530 NB

Short summary description DELL 570-10523 mouse Office Ambidextrous USB Type-A Laser 1600 DPI:
This short summary of the DELL 570-10523 mouse Office Ambidextrous USB Type-A Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 570-10523, Ambidextrous, Laser, USB Type-A, 1600 DPI, Black

Long summary description DELL 570-10523 mouse Office Ambidextrous USB Type-A Laser 1600 DPI:
This is an auto-generated long summary of DELL 570-10523 mouse Office Ambidextrous USB Type-A Laser 1600 DPI based on the first three specs of the first five spec groups.

DELL 570-10523. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
6
Mouse
Recommended usage
PC
Design
Form factor *
Ambidextrous
Product colour *
Black
Power
Power source *
Cable
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
User guide
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL 570-10523 mouse Office Ambidextrous USB Type-A Laser 1600 DPI:
Disclaimer

Actual configuration might differ from illustration