location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC 7 Mozart 9.4 cm (3.7") Single SIM Windows Phone 7 3G Micro-USB A 0.5 GB 1300 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7 Mozart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HLU025-00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710937344479
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 13:37:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC 7 Mozart 9.4 cm (3.7") Single SIM Windows Phone 7 3G Micro-USB A 0.5 GB 1300 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9.4 cm (3.7") 480 x 800 pixels
  • - 1 GHz
  • - 0.5 GB
  • - 3G Single SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 2.1+EDR
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion) 1300 mAh
  • - Windows Phone 7
Long product name HTC 7 Mozart 9.4 cm (3.7") Single SIM Windows Phone 7 3G Micro-USB A 0.5 GB 1300 mAh Black :
The long product name of HTC 7 Mozart 9.4 cm (3.7") Single SIM Windows Phone 7 3G Micro-USB A 0.5 GB 1300 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CPU 1 GHz, 8GB, RAM 576 MB, 1300 mAh, 3G, Wi-Fi, Bluetooth, 8MP camera, GPS, Windows Phone OS 7
More>>>
Short summary description HTC 7 Mozart 9.4 cm (3.7") Single SIM Windows Phone 7 3G Micro-USB A 0.5 GB 1300 mAh Black:
This short summary of the HTC 7 Mozart 9.4 cm (3.7") Single SIM Windows Phone 7 3G Micro-USB A 0.5 GB 1300 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC 7 Mozart, 9.4 cm (3.7"), 480 x 800 pixels, 0.5 GB, 8 MP, Windows Phone 7, Black

Long summary description HTC 7 Mozart 9.4 cm (3.7") Single SIM Windows Phone 7 3G Micro-USB A 0.5 GB 1300 mAh Black:
This is an auto-generated long summary of HTC 7 Mozart 9.4 cm (3.7") Single SIM Windows Phone 7 3G Micro-USB A 0.5 GB 1300 mAh Black based on the first three specs of the first five spec groups.

HTC 7 Mozart. Display diagonal: 9.4 cm (3.7"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. RAM capacity: 0.5 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 7. Battery capacity: 1300 mAh. Product colour: Black. Weight: 130 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 07:56:22
Uk has collected 107 expert reviews for HTC 7 Mozart 9.4 cm (3.7") Single SIM Windows Phone 7 3G Micro-USB A 0.5 GB 1300 mAh Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-09 07:56:20
Before Nokia announced that it was throwing in the towel on its own smartphone OS efforts and instead putting its faith in Microsoft's fledging Window Phone 7 platform, HTC was perhaps Microsoft's best buddy when it came to Windows Phone hardware. Along w...
Good Great Screen, Fast processor, Good-looking design, Windows Phone provides a slick user experience...
Bad Camera could be better, Currently lacks multitasking and cut and paste, No microSD card slot...
80%
digitalone.com.sg
Updated:
2013-11-09 07:56:20
The Mozart's 8-megapixel camera is great for shooting pictures and the occasional HD video. However, it is letdown by the slow autofocus speed and inaccurate white balance. All in all, the HTC Mozart is...
Good Slim and stylish; sharp screen has good viewing angles; good surfing experience on IE; great for playing multimedia files...
Bad Lacks memory card slot; easy to accidentally hit the touchsenstive buttons; still no local Xbox Live hub and Marketplace; slow autofocus speed.
60%
computeractive.co.uk
Updated:
2013-11-09 07:56:20
The Orange HTC Mozart, which uses the new Windows Phone 7 operating system, is slick and easy to use with none of the sluggishness that can ruin a smartphone.Previous phones that used Microsoft's operating system have often been flawed but Microsoft ha...
Good Sharp and clear screen; fast and responsive...
Bad Camera quality not the best we've seen; Zune software installation required; memory can't be expanded...
Bottom line A polished smartphone with some clever features, though the camera could have been better...
80%
digitalversus.com
Updated:
2013-11-09 07:56:20
The 7 Mozart has all of the connectivity you'd expect with 3G/3G+, WiFi, Bluetooth and GPS. It does a great job of picking up signal and didn't let us down once during our test. It's a lot better than the HTC HD7. The same is true of voice calls, which...
Good Build quality and handling, Responsive, intuitive interface and stable OS, Great camera, Screen reproduces colours accurately, Decent battery life: around two days...
Bad Homescreen can quickly get cumbersome if you have too many apps, Just 8 GB of memory and no way to expand it, No copy and paste or multitasking until the next update, Camera takes too long to activate, poor video results, Some apps slow to load...
Bottom line There's not a lot that allows the HTC 7 Mozart smartphone to stand out from the other new mobile with Windows Phone 7 we've tread. They're all fast, have a nice interface, work with Zune and none of them have room to expand the memory. Apart from a mor...
80%
theregister.co.uk
Updated:
2013-11-09 07:56:20
Of the three models from HTC for the launch of Windows Phone 7, the Mozart is the one with the 8Mp camera – a step up from the 5Mp snappers embedded in its brethren. Smartphone sonata: HTC's Mozart The casing is largely aluminium, with a couple of matt...
Bottom line Similar in many ways to the Trophy, the HTC 7 Mozart offers one of HTC’s better cameras and comes in a classy if cold aluminium body. It’s up there with the rest of the uniformly fine WinPho 7 handsets, but with little else to distinguish it, chances...
80%
pocket-lint.com
Updated:
2013-11-09 07:56:21
Tweet There are three HTC handsets available at launch for Windows Phone 7: the HTC HD7 on O2, the HTC 7 Trophy on Vodafone, and the HTC 7 Mozart on Orange. So should you plump for this over the other two HTC models and the LG and Samsung offerings? R...
Good 8-megapixel camera, easy to use operating system, good screen, well built...
Bad 720p camcorder isn't that great...
Bottom line If you are looking for a Windows Phone 7 device, and happy to go Orange, then this is definitely one to considerKey specs3.5mm jack, 3G, 8 megapixels, Bluetooth, FM radio, GPRS, GPS, GSM, HSDPA, Li-ion battery, MP3 player, Touchscreen, Wi-Fi...
90%
electricpig.co.uk
Updated:
2013-11-09 07:56:21
The HTC 7 Mozart sits next to the HTC HD7 and HTC 7 Trophy as one of the Taiwanese phone peddler’s Windows Phone 7 launch handsets. Confusing, we know, but this one is not the gigantic or economy model – the HTC 7 Mozart has a dual focus on photogr...
Good Aluminium body, great touchscreen and OS speed...
Bad Disappointing camera performance, only 8GB storage...
Bottom line This is a capable WP7 smartphone, but its additional features aren't up to scratch...
60%
Zdnet.com.au
Updated:
2013-11-09 07:56:21
Available plans 4 plans available starting from $49 to $129 HTC announced three Windows Phone 7 devices for Australia during Microsoft's launch of its new mobile operating system last month. Of the three, only the HTC 7 Mozart sports a unibody alu...
Bottom line While it performs its core smartphone duties reliably, the extras, especially the camera features, could have been better executed.
77%
techadvisor.co.uk
Updated:
2013-11-09 07:56:21
The HTC 7 Mozart is one of HTC's new smartphones that run Microsoft's Windows Phone 7 mobile operating system. The 7 Mozart is the only Windows Phone 7 device on the market to feature a Xenon flash, and it also boasts an 8Mp camera and a unibody alum...
Bottom line The HTC 7 Mozart Windows Phone 7 smartphone features an attractive aluminium unibody design, and is an excellent piece of industrial design. We were less impressed by the positioning of the volume keys and amount of internal storage. Ross Catanzariti...
80%
T3.com
Updated:
2013-11-09 07:56:21
The HTC 7 Mozart is one of five phones announced for the UK at the launch of Windows Phone 7, and thanks to a slightly different chassis and additional tech it stands out from the pack. The headline feature is an 8MP camera with Xenon flash, which...
Good Compact form and slick UI are an attractive combo...
Bad Despite the 8MP camera and Xenon flash, camera is a disappointment...
Bottom line Another good Windows Phone 7 handset, but that's more to do with the OS than the Mozart, with a confusing chassis and sub-par camera...
60%
tracyandmatt.co.uk
Updated:
2013-11-09 07:56:21
The HTC 7 Mozart is the smallest of HTCs Windows Phone 7 offerings here in the UK. It isn't that small though - the 3.7 inch SLCD screen is more than capable of taking on most other devices in a stand off. Combined with its 1GHz processor, 8MP camera...
Bottom line Overall the HTC 7 Mozart is a great smart phone. It's specs are clearly impressive and I have really enjoyed using it for the last week. Windows Phone 7 in general is a huge improvement over Windows Mobile and Microsoft must be congratulated for their...
0%
3g.co.uk
Updated:
2013-11-09 07:56:21
Windows Phone 7 is finally going to give iPhone and Android a run for their money. It’s incredibly well designed – and has the added bonuses of Zune and Xbox live, as well as that excellent integrated phonebook. As for the hardware – we found the so...
Good Impressive social media integration; smooth intuitive interface, excellent email facilities, very responsive touchscreen, Xbox Live and Zune sync: cost of apps bought goes straight on to mobile phone bill...
Bad Actually making a call is a rather long process, and the eightmegapixel camera is very average, Bing Maps can't compete with Google Maps and there's no hope of adding Google Maps either...
Bottom line The Windows phone has come of age - with Windows Phone 7...
80%
techradar.com
Updated:
2013-11-09 07:56:22
The HTC 7 Mozart is one of three Windows Phone 7 launch handsets from the Taiwanese company, offering a surround-sound experience for video and music playback from your humble handset.The 1GHz processor also powers a 3.7-inch WVGA screen, an eight-megapix...
Good Beautifully designed OS works well with the hardware, Neat Facebook integration, Excellent Office apps, Great for music playback, particularly good sound quality, Hardware is lightweight yet sturdy and attractive...
Bad App market choice is low compared to others, No real multitasking, Camera is a bit slow, Button placement infinitely frustrating, Battery life could be better...
Bottom line The HTC 7 Mozart is a high quality Windows Phone 7 handset, but often feels restricted by the software...
70%
pcauthority.com.au
Updated:
2013-11-09 07:56:22
With Microsoft setting minimum requirements for Windows Phone 7 handsets' screen size, processor speed, storage and physical design, it was always going to be a struggle for manufacturers to build anything markedly different. Not that this has stopped...
Bottom line HTC attempts to differentiate the Mozart with - you guessed it - some audio-related perks. We're all ears...
67%
zdnet.co.uk
Updated:
2013-11-09 07:56:22
Microsoft has finally launched its long-awaited new mobile operating system, Windows Phone 7. Five devices with UK operator deals were unveiled at the 11 October launch, along with the Dell Venue Pro, for which we're still awaiting carrier details. HTC...
Good Solid, wellmade hardware, Bright, sharp 3.7in. capacitive touchscreen, 8megapixel camera, Remote wipe via Windows Live...
Bad Apps are not backwards compatible, No storage expansion, Aimed more at consumers than business users...
Bottom line The HTC 7 Mozart is a solid unibody smartphone with a capacitive 3.7in. touch-screen that's responsive and delivers a high-quality display. This, along with the 1GHz CPU and 8-megapixel camera, makes it difficult to fault as a piece of hardware. Window...
80%
itpro.co.uk
Updated:
2013-11-09 07:56:22
The HTC 7 Mozart Windows Phone 7Windows Phone 7 is Microsoft's brand new smartphone operating system and we've already taken a look at its most significant business features, as well as how it compares against other smartphone operating syste...
Bottom line As we'd expect from HTC, the Mozart looks and feels lovely. While Windows Phone 7 is off to a good start and is full of promise, one thing is certain. Adding copy and paste in the planned early 2011 software update is just the beginning - Microsoft sti...
67%
alphr.com
Updated:
2013-11-09 07:56:22
With Microsoft setting minimum requirements for Windows Phone 7 handsets' screen size, processor speed, storage and physical design, it was always going to be a struggle for manufacturers to build anything markedly different. Not that this has stopped...
Bottom line The Mozart delivers on its music-playing promises, but for this price we'd expect a little more than nicer sound and an 8mp camera...
67%
v3.co.uk
Updated:
2013-11-09 07:56:22
The HTC 7 Mozart is one of three Windows Phone 7 handsets available from HTC in the UK at launch, and has a focus on high-fidelity audio with Dolby Mobile and SRS surround sound built in.Available exclusively on Orange from 21 October, the HTC 7 Mozart...
Good Slick user interface; excellent browser; good touch-screen keyboard; decent screen...
Bad No storage expansion; disappointing camera; needs Microsoft Zune to sync with PC...
Bottom line The HTC 7 Mozart is a fairly typical HTC handset in specifications, but with Windows Phone 7 rather than Android. Despite the 3.7in screen, the device fits easily into a pocket and is not too heavy to carry around. Windows Phone 7 is easy to use - per...
80%
itpro.co.uk
Updated:
2014-02-22 02:03:43
Looking for a new smartphone? Don't part with your money before checking our list of the five best smartphones we've reviewed so far...
0%
techsmart.co.za
Updated:
2014-02-28 01:56:57
HTC is no stranger to Windows operated phones, in fact they are the manufacturer of certainly the best previous generation Windows phone - the HD2.Windows Phone 7 is of course a beast of a different nature, and if for whatever reason in the past you’ve...
Bottom line There is nothing wrong with the HTC Mozart’s hardware - it works well in all regards and can’t be faulted except for lack of MicroUSB. The question is though whether you want to make the jump to Windows Phone 7 now while it's going through its teethin...
0%
coolsmartphone.com
Updated:
2014-03-22 03:38:55
This is a phone that, like the HTC Legend, is created from one single piece of aluminium. It makes the device sturdy, solid and cool to hold. The HTC 7 Mozart has hi-fi audio, with SRS WOW HD sound for an improved audio experience. The Zune music inte...
0%
stuff.tv
Updated:
2014-03-22 03:38:55
Facebook is neatly integrated into the ‘People’ hub, letting you post comments or ‘Like’ a particular entry. But if you’re looking for more scope in functionality then we recommend downloading the free Facebook app from the sparse MarketPlace. This is...
Good Top-notch build quality. User-friendly interface. Great-sounding music player...
Bad Sluggish xenon flash. Unintuitive Zune desktop software. Limited apps to download...
Bottom line Another top-class Windows Phone 7 handset from HTC and a worthy alternative to the big-screened HD7...
80%
techgeek.com.au
Updated:
2014-03-23 03:45:11
It's the premium Windows Phone 7 phone, but does it deliver the goods? HTC provided many phones for the new OS, and with the HTC 7 Trophy, are the only HTC phones out there with the OS – both ready for our reviews on the phones. But what will let it down...
Good 8megapixel camera; unibody design; fast processor; call quality...
Bad Camera might need some improvements; lack of some expandable memory...
80%
recombu.com
Updated:
2014-04-02 02:47:56
HTC's mid-range Windows Phone 7 launch handset, the HTC 7 Mozart, boasts high fidelity audio and a slightly better camera than the HTC 7 Trophy and HTC HD7. But will its smaller screen size let it down?What we likeThe music quality on the HTC 7 Mozart...
Bottom line There's not a great deal of difference between the HTC 7 Mozart and the HTC HD7, and we recommend you check out our review for a more indepth look at the operating system itself.So what does set the HTC 7 Mozart apart from its fellow Windows Phone 7 la...
60%
technave.com
Updated:
2016-11-26 23:49:42
Before Nokia announced that it was throwing in the towel on its own smartphone OS efforts and instead putting its faith in Microsoft's fledging Window Phone 7 platform, HTC was perhaps Microsoft's best buddy when it came to Windows Phone hardware. Along w...
Bottom line There's a lot to like about Windows Phone 7, and indeed about the HTC 7 Mozart. With its 3.7-inch display it's one of the more pocketable devices, yet without giving up too much in the way of usability. It's camera, meanwhile, can be coaxed into producing...
0%
gadgetsmagazine.com.ph
Updated:
2016-11-26 23:49:42
From the huge, chunky Windows PDA phones of yesteryears, Microsoft has managed to pull off a complete 180-degree turn and completely revamp its image to a new modern, trendy platform that is Windows Phone 7. HTC, on the other hand, is known to deliver som...
Good Stylish design, Robust specs, Premium Finish, Impressive screen...
Bad Poor camera performance, Limited capacity...
Bottom line The HTC 7 Mozart is no doubt one of the most stylish WP7 devices right now but the poor camera performance could potentially be a deal-breaker...
85%
thetechnoclast.com
Updated:
2016-11-26 23:49:42
The HTC 7 MozartIt's only been about a month or so since we've been formally introduced to the HTC 7 Mozart back at the Windows Phone 7 Workshop , and our impressions on the phone back then were a newfound respect for the platform and a reverence to the M...
0%
Mobile88.com
Updated:
2016-11-26 23:49:42
All in all, the HTC Mozart is a great phone to have if you like to listen to lots of songs and surf the Web on the go.
Good Slim and stylish; sharp screen has good viewing angles; good surfing experience on IE; great for playing multimedia files...
Bad Lacks memory card slot; easy to accidentally hit the touchsenstive buttons; still no local Xbox Live hub and Marketplace; slow autofocus speed.
Bottom line The HTC 7 Mozart is an attractive phone with a good build quality. In terms of performance, it is on par with other WP7 phones and runs smoothly. Also, surfing on Internet Explorer was good although it lacks Flash support. We like the unique look and...
0%
thestar.com.my
Updated:
2016-11-26 23:49:42
The HTC Mozart, which runs on Windows Phone 7, is great for enjoying your favourite tunes on the go. YOU are not alone if you found HTC's first Windows Phone 7 phone, the HD7, too big. It has a nice 4.3in screen but the smartphone was just a little...
Good Slim and stylish; sharp screen has good viewing angles; good surfing experience on IE; great for playing multimedia files.
Bad Lacks memory card slot; easy to accidentally hit the touchsenstive buttons; still no local Xbox Live hub and Marketplace; slow autofocus speed.
Bottom line The HTC 7 Mozart is an attractive phone with a good build quality. In terms of performance, it is on par with other WP7 phones and runs smoothly. Also, surfing on Internet Explorer was good although it lacks Flash support. We like the unique look and...
60%
fhm.com.ph
Updated:
2016-11-26 23:49:42
You had to know that Bill Gates wouldn't take the iPhone craze lying down.First announced at the Windows Phone 7 event in October, the phone has now hit the consumer market.The brains over at HTC have certainly outdone themselves with this one, offering a...
0%
star-techcentral.com
Updated:
2013-11-09 07:56:20
The HTC Mozart, which runs on Windows Phone 7, is great for enjoying your favourite tunes on the go. YOU are not alone if you found HTC's first Windows Phone 7 phone, the HD7, too big. It has a nice 4.3in screen but the smartphone was just a little...
Good Slim and stylish; sharp screen has good viewing angles; good surfing experience on IE; great for playing multimedia files.
Bad Lacks memory card slot; easy to accidentally hit the touchsenstive buttons; still no local Xbox Live hub and Marketplace; slow autofocus speed.
Bottom line The HTC 7 Mozart is an attractive phone with a good build quality. In terms of performance, it is on par with other WP7 phones and runs smoothly. Also, surfing on Internet Explorer was good although it lacks Flash support. We like the unique look and...
60%
mobilewhack.com
Updated:
2013-11-09 07:56:20
And now, to close a week of reviews, we take a look at another phone from HTC, a mostly terrific little model from HTC, the HTC Mozart.The HTC Mozart is a PDA-style smartphone running Windows Phone 7 that offers Bluetooth and wi-fi connectivity, a GPS...
70%
techtree.com
Updated:
2013-11-09 07:56:21
Expert Review HTC will go down in history as the first manufacturer to bring Windows Phone 7 to India. In fact, they enjoy a monopoly, as currently they are the only ones to have Windows Phone 7 based handsets in India. The HTC Mozart, one of the tw...
Good Great design and build quality, good display quality, smooth and fast interface, great audio quality...
Bad Disappointing camera, awkwardly placed volume control buttons, controls below the display are placed too close to the display, battery life, FM radio reception, Windows Phone 7 feels terribly incomplete right now...
Bottom line The HTC Mozart is selling for Rs. 25,499 right now, which is not a bad price if you just look at the specs page. But as we found out the device doesn't really live up to those specs. We are specifically referring to the camera, which was a huge disappo...
60%
tech2.com
Updated:
2013-11-09 07:56:21
Even though I’ve come across plenty of Windows Mobile users in my time, happy to flash their touchscreen devices toting styluses and scribbling on the screen, the OS was in need of a rework. Windows 6.5 didn’t do it. It tried, but failed. I guess Micro...
Good Comfortable design, Clear display, UI is fast, super fluid and easy to navigate, Excellent audio quality...
Bad No BT file transfer, Need to use Zune to transfer media and data, Transferring videos takes too long, No access to App Market in India yet, No Chat apps, No memory expansion, Call drop issue...
Bottom line CameraAn 8MP autofocus camera with a xenon flash is loaded onto the Mozart. It features Scene modes that include Macro, Sports, Beach and Backlight, Color Effects Flicker Adjustment and metering Mode. It can capture video in 720p but videos take a litt...
50%
mobileburn.com
Updated:
2013-11-09 07:56:21
Sponsored links, if any, appear in green. Being one of the first HTC Windows Phone 7 handsets, the 7 Mozart fills the role of "music handset", which is reflected in its name. Despite this, the Mozart does little to distance itself from its sibling, t...
Good Fast processor, fresh UI, clean design...
Bad No microSD card slot, fiddly/slow camera, no task manager...
Bottom line Being one of the first HTC Windows Phone 7 handsets, the 7 Mozart fills the role of "music handset", which is reflected in its name. Despite this, the Mozart does little to distance itself from its sibling, the Trophy, which appears to be no less equi...
76%
coolsmartphone.com
Updated:
2013-11-09 07:56:21
This is a phone that, like the HTC Legend, is created from one single piece of aluminium. It makes the device sturdy, solid and cool to hold. The HTC 7 Mozart has hi-fi audio, with SRS WOW HD sound for an improved audio experience. The Zune music inte...
0%
cellphonequick.com
Updated:
2013-11-09 07:56:21
HTC unveiled a list of new handsets that will support the new Windows Phone 7 operating system. The HTC 7 Mozart is one of the first ever Windows Phone 7 handsets to be released in the world. The 1GHz processor also powers a 3.7-inch WVGA screen, an ei...
Bottom line The LG has the best set of proprietary apps so far. This opinion has not changed after our evaluation of the Mozart. With better camera specs, this HTC should have rightly aced the imaging aspect but didn’t because of some usage abnormalities.PROS AND...
0%
phonearena.com
Updated:
2013-11-09 07:56:21
HTC's launch line of Windows Phone 7 handsets includes the most affordable , the at the top end, and sandwiched in between the two is the , the smallest screened handset (by 0.1 inch). It is however equipped with the best camera of the bunch, with an...
Good Wellbalanced performance, Highquality construction, Good camera, great flash...
Bad Immature OS with limited app support, No DLNA...
Bottom line The HTC 7 Mozart is all the Trophy is and more. With a great screen, comfortable, ergonomic design and an attractive interface with a lot of promise, the phone won’t do everything an Android handset will, however, it’s much easier to work your way arou...
85%
gsmarena.com
Updated:
2013-11-09 07:56:21
All Windows Phone 7 handsets with a 1GHz chip and WVGA screen, please stand up. This can be embarrassing you know. Now, change that to 8MP and Xenon. An entirely different story, isn’t it. Enough for you to start thinking the name might make some sens...
0%
stuff.tv
Updated:
2013-11-09 07:56:21
Facebook is neatly integrated into the ‘People’ hub, letting you post comments or ‘Like’ a particular entry. But if you’re looking for more scope in functionality then we recommend downloading the free Facebook app from the sparse MarketPlace. This is...
Good Top-notch build quality. User-friendly interface. Great-sounding music player...
Bad Sluggish xenon flash. Unintuitive Zune desktop software. Limited apps to download...
Bottom line Another top-class Windows Phone 7 handset from HTC and a worthy alternative to the big-screened HD7...
80%
mobilechoiceuk.com
Updated:
2013-11-09 07:56:21
Another Windows phone – but with Windows Phone 7, that’s now a stamp of quality. Related links News HTC Gratia launches Samsung joins Windows Phone 7 party with the Omnia 7 Others to consider HTC HD7 User opinions(0) Add opinion Read all opinions...
Good Slick, intuitive interface, excellent social integration in phonebook, top-notch email features, very responsive touch-screen, Zune and Xbox Live sync, app cost goes straight to mobile bill...
Bad Making a phone call is a longwinded process, eight-megapixel camera is only mediocre, Bing Maps is still inferior to Google Maps – with no option to get Google Maps either Look and Feel...
Bottom line Another Windows phone – but with Windows Phone 7, that’s now a stamp of quality...
80%
engadget.com
Updated:
2013-11-09 07:56:22
Out of all the Windows Phone 7 launch partners, HTC's obviously been the most hard-working kid in Mr. Ballmer's sculpture class. So here's the question: which of the five launch devices is the Taiwanese company's best work? Well, there's no such thing as...
Good Stylish designStrong unibody constructionHandy HTC apps...
Bad Subpar camera performanceOddly positioned volume rockerSlippery when holding with left hand...
Bottom line So let's gather our thoughts for a moment. The 7 Mozart is no doubt one of the most stylish WP7 devices right now, bearing HTC's usual top-notch build quality. Likewise with the software: both the OS and the HTC apps ran well on our device, which again te...
70%
recombu.com
Updated:
2013-11-09 07:56:22
HTC's mid-range Windows Phone 7 launch handset, the HTC 7 Mozart, boasts high fidelity audio and a slightly better camera than the HTC 7 Trophy and HTC HD7. But will its smaller screen size let it down?What we likeThe music quality on the HTC 7 Mozart...
Bottom line There's not a great deal of difference between the HTC 7 Mozart and the HTC HD7, and we recommend you check out our review for a more indepth look at the operating system itself.So what does set the HTC 7 Mozart apart from its fellow Windows Phone 7 la...
70%
brighthub.com
Updated:
2013-11-09 07:56:22
HTC unveiled a list of new handsets that will support the new Windows Phone 7 operating system. The HTC 7 Mozart is one of the first ever to be released in the world. Released on October 21st, 2010 on Orange, the HTC 7 Mozart is a fantastic addition...
100%
slashphone.com
Updated:
2013-11-09 07:56:22
Windows Phone 7 devices has been the center of attention everywhere we go. This time we are looking at the HTC 7 Mozart which exclusive for Orange and T-mobile UK. Our sister site, SlashGear has taken the HTC 7 Mozart into more details view, externally...
0%
slashgear.com
Updated:
2013-11-09 07:56:22
Out of all of Microsoft’s hardware launch partners for Windows Phone 7, HTC has probably invested the most in supporting the new OS. The company’s Windows Phone 7 team is the second largest around, lagging only Microsoft itself, and with four handsets...
Bottom line There’s a lot to like about Windows Phone 7, and indeed about the HTC 7 Mozart. With its 3.7-inch display it’s one of the more pocketable devices, yet without giving up too much in the way of usability. It’s camera, meanwhile, can be coaxed into produ...
0%
Country Distributor
Norway 1 distributor(s)