- - PC Black 240 W
- - AMD Athlon X2 4000+ 2.1 GHz
- - 1 GB DDR2-SDRAM
- - 80 GB DVD-RW
- - Ethernet LAN
- - Windows Vista Business
AMD Athlon 64 X2 Dual-Core 4000+ (2.1GHz, 1MB L2, 2000MHz), 1GB DDR2 SDRAM, 80GB SATA 7200 rpm, DVD-RW, ATI Radeon Xpress 1150, Windows Vista Business
The HP Compaq dc5750 Business PCs offer technologies that solve customers’ problems, quality that is built in to help keep your business up and running smoothly, and expertise to provide superior service and value.
Features
Standard Security and Manageability
- On-board management tools enable you to manage your PCs remotely and reduce desk-side visits and support costs. This helps you focus on strategic business needs. HP Protect Tools combined with TPM 1.2 goes beyond the standard network password to protect your hardware and confidential information. HP’s optional security mount sleeve or desktop security lock kit provides unmatched physical protection to your PC reducing the chance of data theft.
Reliability and quality
- HP’s award-winning engineering team has designed a PC that offers superior technology and performance for demanding business environments. Optimum cooling design results in maximum reliability and minimum noise levels. Long lifecycles with managed transitions, stable system image and BIOS, and Product Change Notification make extended deployments easy. Useful features plus established mainstream technology, results in a PC that exceeds most business requirements.
Expert service and support
- HP provides a suite of free services that go far beyond the standard 3/3/3 hardware warranty. This includes user training, on-line diagnostics, and Active Chat with HP service experts. HP’s free Product Change Notification provides proactive notification of upcoming hardware or software updates up to 60 days in advance. HP makes service and upgrades a breeze since no tools are required to remove major internal components. Even opening up your PC is tool-less.
HP Compaq dc5750, 2.1 GHz, AMD Athlon X2, 1 GB, 80 GB, DVD-RW, Windows Vista Business
HP Compaq dc5750. Processor frequency: 2.1 GHz, Processor family: AMD Athlon X2, Processor model: 4000+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-RW. Operating system installed: Windows Vista Business. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 8.36 kg. Product colour: Black