Dekker Industrial Design DID100.100.000 monitor mount / stand 190.5 cm (75") Wall Anthracite, Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3509
Info modified on:
16 Jan 2024, 07:47:10
Bullet Points Dekker Industrial Design DID100.100.000 monitor mount / stand 190.5 cm (75") Wall Anthracite, Black:
  • - Sleek and modern design
  • - Improves acoustics in meeting rooms
  • - Suitable for video cameras and bars with a maximum height of 170 mm and a maximum depth of 160 mm
  • - Suitable for up to 65 inch screens
  • - Maximum weight of 80 kg
  • - Easy to mount with cable management
  • - Stable and solid setup
  • - Durable materials
  • - Prefab installation possible
  • - max VESA 600x400 included
Long product name Dekker Industrial Design DID100.100.000 monitor mount / stand 190.5 cm (75") Wall Anthracite, Black:

D.I.D. MountStand - Wall

Short summary description Dekker Industrial Design DID100.100.000 monitor mount / stand 190.5 cm (75") Wall Anthracite, Black:

Dekker Industrial Design DID100.100.000, Screws, 80 kg, 190.5 cm (75"), 200 x 200 mm, 600 x 400 mm, Anthracite, Black

Long summary description Dekker Industrial Design DID100.100.000 monitor mount / stand 190.5 cm (75") Wall Anthracite, Black:

Dekker Industrial Design DID100.100.000. Mounting: Screws, Maximum weight capacity: 80 kg, Maximum screen size: 190.5 cm (75"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Product colour: Anthracite, Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.