location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Carrying Case - BackPack 39.1 cm (15.4") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Carrying Case - BackPack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P3599
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Carrying Case - BackPack 39.1 cm (15.4") Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 39.1 cm (15.4") Black
  • - Nylon
  • - 1.27 kg
Long product name Lenovo ThinkPad Carrying Case - BackPack 39.1 cm (15.4") Backpack case Black :
The long product name of Lenovo ThinkPad Carrying Case - BackPack 39.1 cm (15.4") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Carrying Case - BackPack
More>>>
Lenovo ThinkPad Carrying Case - BackPack 39.1 cm (15.4") Backpack case Black:
The official description of Lenovo ThinkPad Carrying Case - BackPack 39.1 cm (15.4") Backpack case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Carrying Case - BackPack model is the perfect solution for mobile users. Made of durable, lightweight, water-resistant nylon, it has well-padded, adjustable straps which provide a comfortable fit around your shoulders and against your back. Top-loading for quick access to your ThinkPad or Lenovo PC, the BackPack case sports many convenient pockets and pouches for quick access to all of your gear.

Features and Benefits:

- Compatible with all ThinkPad and Lenovo notebooks up to 15.4” wide
- Padded adjustable shoulder straps for comfort
- Equipped with patented SafePORT Air Cushion System for enhanced notebook protection to help guard against drops and impacts
- Rear zipper pocket keeps your valuables close to you
- Front zipper pocket for your miscellaneous items
- Removable accessory pouch
- Detachable cell phone holder
- Compartment with head phone porthole
- Seven CD/DVD media pockets finished with an anti-static material to help protect your disks
- Dual mesh water bottle holders
- Bottom feet keep the backpack upright when you set it down.
- Ability to attach an optional cable lock to lock the main compartment
- Matching luggage tag included
- Navy blue interior
- Limited lifetime warranty

Short summary description Lenovo ThinkPad Carrying Case - BackPack 39.1 cm (15.4") Backpack case Black:
This short summary of the Lenovo ThinkPad Carrying Case - BackPack 39.1 cm (15.4") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Carrying Case - BackPack, Backpack case, 39.1 cm (15.4"), 1.27 kg

Long summary description Lenovo ThinkPad Carrying Case - BackPack 39.1 cm (15.4") Backpack case Black:
This is an auto-generated long summary of Lenovo ThinkPad Carrying Case - BackPack 39.1 cm (15.4") Backpack case Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Carrying Case - BackPack. Case type: Backpack case, Maximum screen size: 39.1 cm (15.4"). Weight: 1.27 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Backpack case
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Weight
1.27 kg
Other features
Dimensions (WxDxH)
381 x 229 x 489 mm