Tripp Lite logo

Tripp Lite Portable Power Station - 1000W, Lithium-Ion (LFP), AC, DC, USB-A, USB-C, QC 3.0

Data-sheet quality:
created/standardized by Icecat
Product views:
35306
Info modified on:
14 Jun 2024, 02:19:13
Bullet Points Tripp Lite Portable Power Station - 1000W, Lithium-Ion (LFP), AC, DC, USB-A, USB-C, QC 3.0:
  • - Emission-free alternative to gas-powered generators can be used indoors and outdoors
  • - Ideal for locations or applications where utility power and generators are impractical
  • - AC/DC/USB-A/USB-C/QC 3.0 outputs can power a wide range of devices
  • - Offers multiple recharging options for your convenience, such as a standard AC outlet
  • - Comfortable, durable handle enables easy carrying to the worksite
Warranty:
2-year limited warranty
Long product name Tripp Lite Portable Power Station - 1000W, Lithium-Ion (LFP), AC, DC, USB-A, USB-C, QC 3.0:

Portable Power Station - 1000W, Lithium-Ion (LFP), AC, DC, USB-A, USB-C, QC 3.0

Tripp Lite Portable Power Station - 1000W, Lithium-Ion (LFP), AC, DC, USB-A, USB-C, QC 3.0:

Lithium-Ion Portable Power Station Keeps Your Electronic Devices Operating Anywhere
The GC1000L features a lithium iron phosphate battery (LFP) that provides pure sine wave battery power to essential electronics in industrial and enterprise applications. A clean, quiet alternative to gas- or diesel-powered generators, this portable power station is ideal for locations where utility power is unreliable or unavailable, such as construction sites, workshops, fleet trucks and field medical sites.

Multiple Power Outputs Match a Wide Range of Devices
Four NEMA 5-15R AC outlets (120V), two 5.5 mm DC outputs (11–14V 10A), a CLA (cigarette lighter) output, eight universal USB-A ports (5V 3.1A), two Quick Charge (QC) 3.0 USB-A and two QC 3.0 USB-C ports power and charge a variety of equipment, including auxiliary lighting, power tools and pumps, appliances, computers and printers, fans, heaters, even a coffee maker and toaster for quick energy on the job. QC options can charge your compatible smartphone or tablet up to four times faster than conventional USB ports over a 5V–9V 2A range.

Safe Off-the-Grid Power That Goes Where You Go
The GC1000L provides up to 1000 watts of backup power (or emergency backup power) that can be used on job sites or in work trucks. Built-in short-circuit and overpower protection helps keep your connected devices safe. Side cooling vents deliver outside air that prevents internal overheating. A front-panel LED display gives you input, output and battery capacity information at a glance.

Rechargeable Power Source Allows a Long Life
The LFP batteries can be charged and discharged more than 2000 times before capacity begins to wane. For your convenience, batteries can be charged in three different ways: a standard AC wall outlet using the included AC adapter, a vehicle’s CLA connector using the included adapter or a user-supplied solar panel.

Convenient to Take with You Indoors or Outdoors
Built-in handles make it easy for you to carry the GC1000L wherever needed. Because the portable power station is battery-powered, unlike a gas generator, it requires no ventilation and can be used indoors. The portable power station weighs 35.3 pounds (16 kilograms).

Short summary description Tripp Lite Portable Power Station - 1000W, Lithium-Ion (LFP), AC, DC, USB-A, USB-C, QC 3.0:

Tripp Lite Portable Power Station - 1000W, Lithium-Ion (LFP), AC, DC, USB-A, USB-C, QC 3.0, Lithium-Ion (Li-Ion), 327600 mAh, AC, 1048 Wh, Quick Charge 3.0, 1000 W

Long summary description Tripp Lite Portable Power Station - 1000W, Lithium-Ion (LFP), AC, DC, USB-A, USB-C, QC 3.0:

Tripp Lite Portable Power Station - 1000W, Lithium-Ion (LFP), AC, DC, USB-A, USB-C, QC 3.0. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 327600 mAh, Charging source: AC. Product colour: Black, Shape: Rectangle, Display type: LED. AC outlets quantity: 4 AC outlet(s), AC outlet types: NEMA 5-15R, USB connector type: USB Type-A, USB Type-C. Width: 394 mm, Depth: 213 mm, Height: 287 mm. Package width: 498 mm, Package depth: 325 mm, Package height: 390 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.