location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 600W Light-Duty Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600W Light-Duty Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PINV600SW-120
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332266736 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:49:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 600W Light-Duty Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Provides pure sine wave power for mobile devices, including laptops and smartphones
  • - Ideal for areas without power outlets, such as construction sites or mobile offices
  • - NEMA 5-15R outlets deliver continuous output of 600W for powering devices
  • - USB charging ports keep smartphones, tablets and laptops at full capacity
  • - Rugged aluminum housing designed to withstand rigors of travel and outdoor use
Warranty: 2-year limited warranty
Long product name Tripp Lite 600W Light-Duty Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave :
The long product name of Tripp Lite 600W Light-Duty Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600W Light-Duty Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave
More>>>
Tripp Lite 600W Light-Duty Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave:
The official description of Tripp Lite 600W Light-Duty Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile Sine Wave Inverter Charges and Powers Multiple Electronic Devices in Your Vehicle
You don’t have to be near an AC power source to keep your mobile devices fully charged and your power tools operating. This 600W mobile inverter converts 12V DC power from your car, utility truck, fleet vehicle, boat or RV’s battery into pure sine wave 110V AC power. Just connect the included battery cables between the PINV600SW-120’s DC input terminals and the positive and negative terminals on your vehicle’s battery.

AC Outlets Provide Portable Power for Your Mobile Applications
This compact power inverter provides pure sine wave AC output for use at remote locations, such as campgrounds, construction sites and mobile offices. Two NEMA 5-15R outlets provide a continuous output of 600W and a peak output of 1200W. That’s plenty to operate a variety of appliances and power tools, such as low-power lights, telemetry equipment, smart battery rechargers for small battery-operated power tools, and mobile office equipment.

USB Charging Ports Keep Your Devices at Full Strength
A 5V USB-A port outputs DC power up to 2.1A. A USB-C port outputs 5V/9V/12V fast-charging up to 18W maximum. Both USB ports remain active when the inverter’s on/off switch is set to Off. This allows you to charge your smartphone, tablet, laptop or GPS unit without draining too much power from the vehicle’s battery.

Includes the Latest Safety Features to Protect Your Equipment and Battery
The on/off switch offers one-touch control over both AC outlets. If the power input from the vehicle’s battery drops below 10V or exceeds 16V, the PINV600SW-120 will automatically shut down. Green and red LEDs indicate normal and improper operation. A load-controlled fan begins cooling automatically when the internal temperature rises to a certain level during extended use. An audible alarm sounds during excessively high/low voltage or fault conditions.

Brackets Included for Permanent Mounting
The durable aluminum housing withstands the rigors of worksites, construction sites, business trips and family vacations. Use the built-in mounting brackets and included hardware to permanently install the inverter in a horizontal position.

Short summary description Tripp Lite 600W Light-Duty Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave:
This short summary of the Tripp Lite 600W Light-Duty Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 600W Light-Duty Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave, Car inverter, Auto, 12 V, 600 W, 110 V, DC-to-AC

Long summary description Tripp Lite 600W Light-Duty Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave:
This is an auto-generated long summary of Tripp Lite 600W Light-Duty Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave based on the first three specs of the first five spec groups.

Tripp Lite 600W Light-Duty Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave. Purpose: Car inverter, Power supply type: Auto, Input voltage: 12 V. Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS), Aluminium, Steel, Cooling type: Active. Sustainability certificates: Federal Communications Commission (FCC). Width: 263.4 mm, Depth: 170.7 mm, Height: 76.7 mm. Quantity per pack: 1 pc(s), Package width: 213.4 mm, Package depth: 307.3 mm

Features
Purpose *
Car inverter
Power supply type *
Auto
Power current type
DC-to-AC
Input voltage *
12 V
Output power *
600 W
Output voltage *
110 V
Output frequency
60 Hz
USB ports quantity
2
Power protection features
Overload
Country of origin
China
Design
Product colour *
Black
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Steel
Cooling type
Active
Built-in fan
Yes
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 95%
Storage relative humidity (H-H)
10 - 95%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Federal Communications Commission (FCC)
Weight & dimensions
Width
263.4 mm
Depth
170.7 mm
Height
76.7 mm
Weight
1.95 kg
Packaging data
Quantity per pack *
1 pc(s)
Package width
213.4 mm
Package depth
307.3 mm
Package height
111.8 mm
Package weight
2.31 kg
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
596.9 mm
Master (outer) case length
322.6 mm
Master (outer) case height
236.2 mm
Master (outer) case gross weight
12 kg
Products per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332266733
Brand Image Product code Product Stock Price from
Tripp Lite 1500W Compact Power Inverter - 3x 5-15R, USB Charging, Pure Sine Wave, Wired Remote Tripp Lite 1500W Compact Power Inverter - 3x 5-15R, USB Charging, Pure Sine Wave, Wired Remote
(show image)
PINV1500SW-120 1500W Compact Power Inverter - 3x 5-15R, USB Charging, Pure Sine Wave, Wired Remote 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 300W Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave Tripp Lite 300W Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave
(show image)
PINV300SW-120 300W Compact Power Inverter - 2x 5-15R, USB Charging, Pure Sine Wave 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3000W Heavy-Duty Compact Power Inverter - 2x 5-15/20R, USB Charging, Pure Sine Wave, Wired Remote Tripp Lite 3000W Heavy-Duty Compact Power Inverter - 2x 5-15/20R, USB Charging, Pure Sine Wave, Wired Remote
(show image)
PINV3000SWL-120 3000W Heavy-Duty Compact Power Inverter - 2x 5-15/20R, USB Charging, Pure Sine Wave, Wired Remote 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1000W Light-Duty Compact Power Inverter - 3x 5-15R, USB Charging, Pure Sine Wave, Wired Remote Tripp Lite 1000W Light-Duty Compact Power Inverter - 3x 5-15R, USB Charging, Pure Sine Wave, Wired Remote
(show image)
PINV1000SW-120 1000W Light-Duty Compact Power Inverter - 3x 5-15R, USB Charging, Pure Sine Wave, Wired Remote 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2000W Light-Duty Compact Power Inverter - 2x 5-15/20R, USB Charging, Pure Sine Wave, Wired Remote Tripp Lite 2000W Light-Duty Compact Power Inverter - 2x 5-15/20R, USB Charging, Pure Sine Wave, Wired Remote
(show image)
PINV2000SWL-120 2000W Light-Duty Compact Power Inverter - 2x 5-15/20R, USB Charging, Pure Sine Wave, Wired Remote 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile Tripp Lite 750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile
(show image)
PINV750 750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1000W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile Tripp Lite 1000W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile
(show image)
PINV1000 1000W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 375W PowerVerter Ultra-Compact Car Inverter with 2 AC Outlets, 2 USB Charging Ports and Battery Cables Tripp Lite 375W PowerVerter Ultra-Compact Car Inverter with 2 AC Outlets, 2 USB Charging Ports and Battery Cables
(show image)
PV375USB 375W PowerVerter Ultra-Compact Car Inverter with 2 AC Outlets, 2 USB Charging Ports and Battery Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1250W 12VDC PowerVerter Ambulance/EMS Inverter/Charger with 2 Hospital Grade Outlets Tripp Lite 1250W 12VDC PowerVerter Ambulance/EMS Inverter/Charger with 2 Hospital Grade Outlets
(show image)
EMS1250UL 1250W 12VDC PowerVerter Ambulance/EMS Inverter/Charger with 2 Hospital Grade Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA) Tripp Lite 400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA)
(show image)
PV400USB 400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)