location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin USB Lighted Cable, Clear - 1.8m USB cable Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Lighted Cable, Clear - 1.8m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3U144EA06-CLR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052584353008
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jan 2024 11:43:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Belkin USB Lighted Cable, Clear - 1.8m USB cable Transparent :
The long product name of Belkin USB Lighted Cable, Clear - 1.8m USB cable Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Lighted Cable, Clear - 1.8m
More>>>
Short summary description Belkin USB Lighted Cable, Clear - 1.8m USB cable Transparent:
This short summary of the Belkin USB Lighted Cable, Clear - 1.8m USB cable Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin USB Lighted Cable, Clear - 1.8m, 1.8 m, Transparent

Long summary description Belkin USB Lighted Cable, Clear - 1.8m USB cable Transparent:
This is an auto-generated long summary of Belkin USB Lighted Cable, Clear - 1.8m USB cable Transparent based on the first three specs of the first five spec groups.

Belkin USB Lighted Cable, Clear - 1.8m. Cable length: 1.8 m. Product colour: Transparent

Brand Image Product code Product Stock Price from
Belkin

Belkin BLUE LIGHT USB KABEL USB cable 0.9 m
(show image)
F3U144EA03-BLU BLUE LIGHT USB KABEL 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin GREEN LIGHT USB KABEL USB cable 0.9 m
(show image)
F3U144EA03-GRN GREEN LIGHT USB KABEL 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin USB Lighted Cable, Blue, 6 ft. (1.8m) USB cable
(show image)
F3U144EA06-BLU USB Lighted Cable, Blue, 6 ft. (1.8m) 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin GREEN LIGHT USB KABEL USB cable 1.8 m
(show image)
F3U144EA06-GRN GREEN LIGHT USB KABEL 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin USB Lighted Cable, Red - 1.8m USB cable
(show image)
F3U144EA06-RED USB Lighted Cable, Red - 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)