location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X736de Laser A4 4800 x 4800 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X736de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3069320
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X736de Laser A4 4800 x 4800 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 4800 x 4800 DPI
  • - A4 33 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB
  • - 44 kg
Long product name Lexmark X736de Laser A4 4800 x 4800 DPI 33 ppm :
The long product name of Lexmark X736de Laser A4 4800 x 4800 DPI 33 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X736de - A4, 2400 x 600 dpi, 33/33 cpm, 512 MB, 10 sec, 1536 MB Max, 33.6 Kbps, 44000g, White/Grey
More>>>
Lexmark X736de Laser A4 4800 x 4800 DPI 33 ppm:
The official description of Lexmark X736de Laser A4 4800 x 4800 DPI 33 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

Move Your Workflow Into High Gear
Excellent print quality and processing power, up to 33 ppm output speeds, and smart features like duplex scanning and a crowd-pleasing colour touch screen backed by a solutions-ready framework. Save paper with built-in duplex printing and reduce cost per page with Lexmark High Yield Cartridges―up to 12,000*-pages black, 10,000*-pages colour. (*Declared yield in accordance with ISO/IEC 19798.)

High Security Meets High Expectations
Advanced copy functions include Priority Copy to interrupt long print runs temporarily; ID Card Copy to image two sides on one sheet; and Sample Copy (requires the hard disk option) to preview a job. All this with flexible, state-of-the-art security that lets you enable or disable functions with ease.

Personalised User Settings
MyMFP feature lets multiple users save and re-access their personal copy/scan settings and address book on a simple flash drive—even their own touch screen configuration.

Effortless IT Manageability
Network-ready and very easy to set up, plus Universal Driver support for simple deployment. On-screen custom messaging empowers users with clear status info like “Toner Low, Call Placed.” Includes Lexmark MarkVision™ Enterprise software for easy remote management.

Get Efficient with Embedded Solutions
Opt for one of Lexmark's workflow-enhancing solution applications to help you lower costs, analyze usage data, expand your functionality, and move information more securely. Just call a Lexmark representative to get started.

Short summary description Lexmark X736de Laser A4 4800 x 4800 DPI 33 ppm:
This short summary of the Lexmark X736de Laser A4 4800 x 4800 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X736de, Laser, Colour printing, 4800 x 4800 DPI, Colour copying, A4, Direct printing

Long summary description Lexmark X736de Laser A4 4800 x 4800 DPI 33 ppm:
This is an auto-generated long summary of Lexmark X736de Laser A4 4800 x 4800 DPI 33 ppm based on the first three specs of the first five spec groups.

Lexmark X736de. Print technology: Laser, Printing: Colour printing, Maximum resolution: 4800 x 4800 DPI, Print speed (colour, normal quality, A4/US Letter): 33 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print resolution colour
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 4800 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
10 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
33 cpm
Copy speed (colour, normal quality, A4)
33 cpm
Time to first copy (black, normal)
15.5 s
Time to first copy (colour, normal)
16 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 355 mm
Scanner type *
Flatbed scanner
Scan speed (colour)
34 ppm
Scan speed (black)
33 ppm
Duplex scan speed (colour)
12 ppm
Duplex scan speed (black)
12 ppm
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
10000
Maximum duty cycle *
85000 pages per month
Digital sender
No
Page description languages
Microsoft XPS, PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Paper input type
Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
5
Maximum input capacity
3200 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Optional connectivity
Parallel, Serial (RS-232), Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, EAP-TTLS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP, IPX/SPX
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Network printing methods
LPR/LPD, Direct IP (Port 9100), Socket (Raw TCP/IP), HTTP, NDS, NDPS/NEPS, Enhanced IP (Port 9400), FTP, TFTP, IPP 1.1, ThinPrint
Performance
Maximum internal memory
1536 MB
Card reader integrated
No
Internal memory *
512 MB
Sound pressure level (printing)
53 dB
Sound pressure level (duplex printing)
54 dB
Sound pressure level (copying)
54 dB
Sound pressure level (scanning)
54 dB
Sound power level (standby)
35 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
44 kg
Packaging data
Package weight
61.7 kg
Packaging content
Drivers included
Yes
Other features
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
546 x 622 x 787 mm
Network ready
Yes
Compatible operating systems
Windows 2000 Windows XP Windows Server 2003 Windows XP x64 Windows Server 2003 running Terminal Services Windows 2000 Server running Terminal Services Windows Server 2003 x64 Windows Server 2003 x64 running Terminal Services Windows Vista Windows Vista x64 Windows Server 2008 Windows Server 2008 x64 Windows Server 2008 running Terminal Services Windows Server 2008 x64 running Terminal Services Windows 7 Windows 2000 Server running Terminal Services with Citrix Presentation Server 3.0, 4.0 Windows Server 2003 running Terminal Services with Citrix Presentation Server 3.0, 4.0, 4.5 Windows Server 2003 x64 running Terminal Services with Citrix Presentation Server 4.0 x64, 4.5 x64 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10, 11 SUSE Linux Enterprise Desktop 10 openSUSE 10.2, 10.3, 11.0, 11.1 Linspire Linux 6.0 Debian GNU/Linux 4.0 Red Flag Linux Desktop 5.0, 6.0 Ubuntu 7.10 Ubuntu 8.04 LTS SUSE Linux Enterprise Desktop 11 Debian GNU/Linux 5.0 Ubuntu 8.10, 9.04 Novell Sun Solaris SPARC 8, 9, 10 Sun Solaris x86 10 HP-UX 11.11, 11.23, 11.31 IBM AIX 5.2, 5.3, 6.1
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
730 x 670 x 1044 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-01-13 01:42:25
Uk has collected 1 expert review for Lexmark X736de Laser A4 4800 x 4800 DPI 33 ppm and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
itpro.co.uk
Updated:
2012-01-13 01:42:25
A versatile colour laser multifunction made particularly easy to use through a well-designed and flexible colour touchscreen. While there’s plenty of input flexibility, but no output expansion. Duplex print, copy and scan, plus full fax facilities and...
83%