location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X652de Laser A4 1200 x 1200 DPI 43 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X652de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3069008
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X652de Laser A4 1200 x 1200 DPI 43 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 43 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 600 MHz
  • - 45.4 kg
Long product name Lexmark X652de Laser A4 1200 x 1200 DPI 43 ppm :
The long product name of Lexmark X652de Laser A4 1200 x 1200 DPI 43 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X652de - A4, 1200x1200 dpi, 43 ppm, 54 dBA, 600 MHz, 256 MB, e-Task 7" Touchscreen, 33.6 Kbps, Gigabit Ethernet, USB 2.0, 45400g, White/Grey
More>>>
Lexmark X652de Laser A4 1200 x 1200 DPI 43 ppm:
The official description of Lexmark X652de Laser A4 1200 x 1200 DPI 43 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do-It-All Solutions Central
A touch screen 4-in-1 laser MFP that brings a space-saving, customizable user experience to midsize workgroups.

Quality Plus Flexibility – Plus Fax
Compact, easy to set up, and built to deliver a quality multifunction experience, including fast duplex printing and copying, superior color scanning, and fax capability. With rapid output speeds up to 45 ppm and a built-in solutions framework driven by a customizable 7-inch color touch screen, more productivity is within your reach.

Smart Touch Screen Options
The 7” fully featured color touch screen is command central and can be tailored with the apps and shortcuts you need most.

Personalized User Settings
MyMFP feature lets multiple users save and re-access their personal copy/scan settings and address book on a simple flash drive—even their own touch screen configuration.

Less Work for the Help Desk
Network-ready and very easy to set up, plus Universal Driver support for simple multiple deployment. Lexmark even offers free MarkVision™ Professional software for time-saving remote management.

Get Efficient with Solution Apps
Opt for one of Lexmark's leading workflow-enhancing applications to help you lower costs, analyze usage data, expand your functionality, and move information more securely. Just call a Lexmark representative to get started.

Short summary description Lexmark X652de Laser A4 1200 x 1200 DPI 43 ppm:
This short summary of the Lexmark X652de Laser A4 1200 x 1200 DPI 43 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X652de, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description Lexmark X652de Laser A4 1200 x 1200 DPI 43 ppm:
This is an auto-generated long summary of Lexmark X652de Laser A4 1200 x 1200 DPI 43 ppm based on the first three specs of the first five spec groups.

Lexmark X652de. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Duplex print speed (black, normal quality, A4/US Letter)
29 ppm
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
43 cpm
Copy speed (black, normal, US Letter)
45 cpm
Time to first copy (black, normal)
7.5 s
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan speed (black)
55 ppm
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
200000 pages per month
Digital sender
No
Printing colours *
Black
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
550 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
75 sheets
Auto document feeder (ADF) output capacity
75 sheets
Maximum number of input trays
6
Maximum input capacity
3200 sheets
Maximum output capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Paper tray media weight
0 - 75 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, EAP-TTLS, MD5, SSL/TLS
Supported network protocols (IPv4)
TCP/IP, IPX/SPX
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs (SSL*/TLS), SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Network
Network printing methods
LPR/LPD, Direct IP (Port 9100), Socket (Raw TCP/IP), HTTP, NDS, NDPS/NEPS, Enhanced IP (Port 9400), FTP, TFTP, IPP 1.1, ThinPrint
Performance
Maximum internal memory
1280 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
600 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (duplex printing)
54 dB
Sound pressure level (copying)
55 dB
Sound pressure level (scanning)
56 dB
Sound pressure level (quiet mode)
51 dB
Sound power level (standby)
29 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (PowerSave)
8.41 W
Power consumption (standby)
24 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS 9.2
Linux operating systems supported
RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 5.0, Solaris 10 U4, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 3048 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
45.4 kg
Packaging data
Package weight
58.5 kg
Packaging content
Drivers included
Yes
Other features
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
755 x 548 x 611 mm
Network ready
Yes
Compatible operating systems
Windows 2000 Windows XP Windows Server 2003 Windows XP x64 Windows Server 2003 running Terminal Services Windows 2000 Server running Terminal Services Windows Server 2003 x64 Windows Server 2003 x64 running Terminal Services Windows Vista Windows Vista x64 Windows Server 2008 Windows Server 2008 x64 Windows Server 2008 running Terminal Services Windows Server 2008 x64 running Terminal Services Windows 7 Windows 2000 Server running Terminal Services with Citrix Presentation Server 3.0, 4.0 Windows Server 2003 running Terminal Services with Citrix Presentation Server 3.0, 4.0, 4.5 Windows Server 2003 x64 running Terminal Services with Citrix Presentation Server 4.0 x64, 4.5 x64
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Package dimensions (WxDxH)
1020 x 735 x 700 mm