location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T650n 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T650n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3069003
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark T650n 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 43 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 350 sheets
  • - Internal memory: 128 MB 500 MHz
Long product name Lexmark T650n 1200 x 1200 DPI A4 :
The long product name of Lexmark T650n 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T650n - 43ppm, 1200x1200dpi, 128MB, A4, USB 2.0, 640 MB Max, Gigabit Ethernet, 18400g, White/Grey
More>>>
Lexmark T650n 1200 x 1200 DPI A4:
The official description of Lexmark T650n 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Robust, ultra-fast and incredibly versatile, the Lexmark T650n Series fits every type of need. Whether you’re looking for a serious performer for high-volume printing or an effective solution for printing on a wide range of media, these powerful monochrome laser printers deliver the ultimate combination of quality, low ownership costs and outstanding reliability.

Up to 43 ppm print speeds.

500MHz processor.

128MB standard memory.

Recommended monthly volume: 3,000 to 20,000 pages.

350-sheet standard input, 4,000 maximum.

350-sheet standard output, 2,750 maximum.

Ships with a 7,000-page Starter Return Program Print Cartridge.

Lexmark High Yield Print Cartridge (25,000 pages) available.

Short summary description Lexmark T650n 1200 x 1200 DPI A4:
This short summary of the Lexmark T650n 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T650n, Laser, 1200 x 1200 DPI, A4, 43 ppm, Duplex printing, Network ready

Long summary description Lexmark T650n 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark T650n 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark T650n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing. Display: LCD. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
7.5 s
Features
Maximum duty cycle *
200000 pages per month
Recommended duty cycle
20000
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Microsoft XPS, PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS, XHTML
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
350 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
4000 sheets
Maximum output capacity
2750 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Serial (RS-232)
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, HTTPS
Supported network protocols (IPv4)
TCP/IP, IPX/SPX
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA, (AutoIP) DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Performance
Processor frequency
500 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
26 dB
Design
Display
LCD
Power
Power consumption (standby)
80 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS 9.2
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
60 - 90 °F
Weight & dimensions
Weight
18.4 kg
Dimensions (WxDxH)
425 x 493 x 348.5 mm
Packaging data
Package weight
21.2 kg
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Networking features
Gigabit Ethernet
Compatible operating systems
Apple Mac OS X Apple Mac OS 9.x Microsoft Windows 2000 Server Microsoft Windows Server 2003 Microsoft Windows Server 2003 x64 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 SUSE Linux Enterprise Desktop 10 openSUSE 10.2, 10.3, 11.0 Linspire Linux 6.0 Debian GNU/Linux 4.0 Red Flag Linux Desktop 5.0, 6.0 Ubuntu 7.10 Ubuntu 8.04 LTS Microsoft Windows 2000 Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 x64 Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows Server 2008 Microsoft Windows Server 2008 x64 Novell Open Enterprise Server Novell NetWare 3.2, 4.2 (bindery) Novell NetWare 4.2, 5.x and 6.x (NDS) Novell NetWare 5.x, 6.x with iPrint or Novell Distributed Print Services (NDPS) Sun Solaris SPARC 8, 9, 10 Sun Solaris x86 10 HP-UX 11.11, 11.23, 11.31 IBM AIX 5.2, 5.3, 6.1 IBM iSeries IBM AS/400 Systems
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
590 x 520 x 475 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-01-07 01:58:16
Uk has collected 4 expert reviews for Lexmark T650n 1200 x 1200 DPI A4 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
theregister.co.uk
Updated:
2015-06-25 07:14:22
The more people using a printer, the bigger it has to be, if only to hold extra paper. In fact, workgroup printers seem to have to be big simply to impress more people. Lexmark’s T650DN starts large and is eminently expandable, so will only get larger...
Bottom line This is a juggernaut of an A4 mono workgroup laser printer but, apart from the size, its well-designed, gives good economy, is fast and easy to use and has useful features such as walk-up and PIN-code printing. With a 500-sheet paper tray as standard...
75%
trustedreviews.com
Updated:
2015-06-25 07:14:22
Mono laser printers are still the stalwarts of business and enterprise and in these, shared, workgroup environments there are three key requirements: high speed, low Total Cost of Ownership (TCO) and good expandability. The economically-named E650dn claim...
80%
brighthub.com
Updated:
2012-01-07 01:58:12
The Lexmark T650n Monochrome Laser Printer is designed for the workgroup market. It is extremely fast, at Lexmarks estimate, capable of 45 ppm. How does it really measure up? Lexmark T650n Monochrome Laser PrinterThe Lexmark T650n Monochrome Laser P...
Bottom line Lexmark estimates the average page cost is...
100%
pcmag.com
Updated:
2012-01-07 01:58:14
For small offices and workgroups with heavy-duty printing needs, workhorse monochrome lasers like the Lexmark T650n ($699 direct) are indispensable. As a rule, Lexmark printers are among the best in the category, and the T650n is no exception. Its f...
Good Fast. Full set of paper-handling options, with up to 4,000-sheet input capacity. Low cost per page.
Bad Slightly subpar text for a mono laser.
Bottom line The Lexmark T650ns combination of speed and paper-handling options should make it a welcome workhorse printer in any small-to-medium-size office or workgroup...
80%