location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 5500-48G-PoE+ SI Managed Power over Ethernet (PoE) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5500-48G-PoE+ SI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JG239A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112005566 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:56:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 5500-48G-PoE+ SI Managed Power over Ethernet (PoE) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management SNMP
  • - Basic switching RJ-45 Ethernet ports quantity: 48 Console port: RJ-45
  • - Switching capacity: 192 Gbit/s
  • - 1U Rack mounting Stackable
  • - Power over Ethernet (PoE)
Warranty: Lifetime
Long product name HPE 5500-48G-PoE+ SI Managed Power over Ethernet (PoE) 1U Black :
The long product name of HPE 5500-48G-PoE+ SI Managed Power over Ethernet (PoE) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Switch @ 2 Interface Slots, Duplex, 48x RJ-45 autosensing 10/100/1000 PoE+ ports (IEEE 802.3 Type 10BASE-T, IEEE 802.3u Type 100BASE-TX, IEEE 802.3ab Type 1000BASE-T), 4x dual-personality ports, auto-sensing 10/100/1000Base-T or SFP, 2x port expansion module slots, 1x RJ-45 serial console port, Routing/switching capacity: 192Gbps, Throughput: 142.9 million pps, 1000Mb Latency: < 3.2µs, 10Gbps Latency: < 2.6µs, 128MB SDRAM, packet buffer size: 4MB, 16MB flash
More>>>
Short summary description HPE 5500-48G-PoE+ SI Managed Power over Ethernet (PoE) 1U Black:
This short summary of the HPE 5500-48G-PoE+ SI Managed Power over Ethernet (PoE) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 5500-48G-PoE+ SI, Managed, Full duplex, Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HPE 5500-48G-PoE+ SI Managed Power over Ethernet (PoE) 1U Black:
This is an auto-generated long summary of HPE 5500-48G-PoE+ SI Managed Power over Ethernet (PoE) 1U Black based on the first three specs of the first five spec groups.

HPE 5500-48G-PoE+ SI. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RJ-45. Full duplex. Switching capacity: 192 Gbit/s. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Country Distributor
United Kingdom 1 distributor(s)