location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 26LS3590 66 cm (26") Full HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26LS3590
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26LS3590.AEK show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 09:04:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 26LS3590 66 cm (26") Full HD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 66 cm (26") Edge-LED
  • - Full HD 1366 x 768 pixels 16:9
  • - MCI (Motion Clarity Index) 100
  • - DVB-C, DVB-S2, DVB-T2
  • - VESA mounting 100 x 100 mm
  • - 42 kWh
More>>>
Short summary description LG 26LS3590 66 cm (26") Full HD White:
This short summary of the LG 26LS3590 66 cm (26") Full HD White data-sheet is auto-generated and uses the product title and the first six key specs.

LG 26LS3590, 66 cm (26"), 1366 x 768 pixels, Full HD, DVB-C, DVB-S2, DVB-T2, White

Long summary description LG 26LS3590 66 cm (26") Full HD White:
This is an auto-generated long summary of LG 26LS3590 66 cm (26") Full HD White based on the first three specs of the first five spec groups.

LG 26LS3590. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Edge-LED, Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product colour: White

Display
Display diagonal *
66 cm (26")
HD type *
Full HD
LED backlighting type
Edge-LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, Zoom
Supported video modes
1080i, 1080p, 720p
Supported graphics resolutions
1366 x 768
Motion interpolation technology *
MCI (Motion Clarity Index) 100
Native refresh rate
50 Hz
Display resolution *
1366 x 768 pixels
TV tuner
Tuner type *
Digital
Analog signal format system *
Not supported
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
No
Internet TV *
No
Smart modes
Cinema, Game, Sports, Standard
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio system
Dolby MS10
Design
Product colour *
White
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Video formats supported
DIVX
Audio formats supported
AAC, AC3, LPCM, MP3
Image formats supported
JPEG, JPS, MPO
Ports & interfaces
HDMI version
1.4
PC in (D-Sub) *
No
USB 2.0 ports quantity *
1
SCART ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
2
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Power
Power consumption (standby) *
0.3 W
Energy consumption (SDR) per 1000 hours *
42 kWh
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
627 mm
Depth (with stand)
162 mm
Height (with stand)
442 mm
Weight (with stand)
5 kg
Width (without stand)
627 mm
Depth (without stand)
30.1 mm
Height (without stand)
402 mm
Weight (without stand)
4.7 kg
Packaging data
Package width
710 mm
Package depth
125 mm
Package height
530 mm
Package weight
7.8 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Country Distributor
United Kingdom 1 distributor(s)