location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 95452 networking cable Blue 0.25 m Cat6 S/FTP (S-STP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
95452
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95452 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849954528
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of this product data-sheet in Icecat.
leaflet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 95452 networking cable Blue 0.25 m Cat6 S/FTP (S-STP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Prewired, double-shielded LAN cable with 2x RJ45 plugs for connecting network components
  • - CAT 6 internet cable suitable for Gigabit Ethernet with a speed of up to 10/100/1000 Mbit/s
  • - S/FTP overall shield: aluminium foil shield for individual wire pairs (PiMF) and aluminium braid shield for the cable sheath
  • - High-quality copper-clad aluminium wire (CCA) and gold-plated contacts guarantee an excellent, powerful network connection
  • - Bend protection and a sturdy PVC jacket effectively protect the Ethernet cable from breakage
  • - Latch protection on the RJ45 connector prevents the latch from snagging or breaking off, helping to provide a reliable internet connection
  • - Length of the network cable indicated on the overmoulded slimline strain relief
Long product name Goobay 95452 networking cable Blue 0.25 m Cat6 S/FTP (S-STP) :
The long product name of Goobay 95452 networking cable Blue 0.25 m Cat6 S/FTP (S-STP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT 6 Patch Cable, S/FTP (PiMF), blue, 0.25m
More>>>
Short summary description Goobay 95452 networking cable Blue 0.25 m Cat6 S/FTP (S-STP):
This short summary of the Goobay 95452 networking cable Blue 0.25 m Cat6 S/FTP (S-STP) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 95452, 0.25 m, Cat6, S/FTP (S-STP), RJ-45, RJ-45, Blue

Long summary description Goobay 95452 networking cable Blue 0.25 m Cat6 S/FTP (S-STP):
This is an auto-generated long summary of Goobay 95452 networking cable Blue 0.25 m Cat6 S/FTP (S-STP) based on the first three specs of the first five spec groups.

Goobay 95452. Cable length: 0.25 m, Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 250 Mbit/s, Product colour: Blue

Brand Image Product code Product Stock Price from
Goobay

Goobay 61572 networking cable Grey 5 m Cat6 S/FTP (S-STP)
(show image)
61572 61572 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93670 networking cable Grey 1.5 m Cat6 U/UTP (UTP)
(show image)
93670 93670 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95566 networking cable Yellow 1.5 m Cat6 S/FTP (S-STP)
(show image)
95566 95566 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95565 networking cable Blue 1.5 m Cat6 S/FTP (S-STP)
(show image)
95565 95565 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95531 networking cable White 7.5 m Cat6 S/FTP (S-STP)
(show image)
95531 95531 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95523 networking cable Yellow 7.5 m Cat6 S/FTP (S-STP)
(show image)
95523 95523 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95515 networking cable Magenta 5 m Cat6 S/FTP (S-STP)
(show image)
95515 95515 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95513 networking cable Yellow 5 m Cat6 S/FTP (S-STP)
(show image)
95513 95513 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95511 networking cable White 3 m Cat6 S/FTP (S-STP)
(show image)
95511 95511 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95507 networking cable Red 3 m Cat6 S/FTP (S-STP)
(show image)
95507 95507 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)