location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK LH531 Intel® Core™ i3 i3-2310M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
LH
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH531
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:LH531MXAA1DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:52:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK LH531 Intel® Core™ i3 i3-2310M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-2310M 2.1 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 320 GB HDD DVD Super Multi
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 48 Wh 6 h 60 W
  • - Windows 7 Home Premium 64-bit
Warranty: 1 Year BringIn-Service
Long product name Fujitsu LIFEBOOK LH531 Intel® Core™ i3 i3-2310M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black :
The long product name of Fujitsu LIFEBOOK LH531 Intel® Core™ i3 i3-2310M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK LH531, Intel Core i3-2310M (2.1GHz, 3MB, 5GT/s), 35.6cm (14") LED backlight 1366x768pixel 600:1 220cd/m² 16:9 LCD, 4GB (2x 2GB) DDR3 1333MHz PC3-10600 SO DIMM RAM, 320GB SATA 5400rpm 2.5" S.M.A.R.T. HDD, Bluetooth 2.1 + EDR, IEEE 802.11 a/b/g/n, WebCam 1.3MP, DVD SuperMulti, Microsoft Windows 7 Home Premium 64-bit
More>>>
Fujitsu LIFEBOOK LH531 Intel® Core™ i3 i3-2310M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:
The official description of Fujitsu LIFEBOOK LH531 Intel® Core™ i3 i3-2310M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance in Style
Fujitsu LIFEBOOK LH Series is perfect for newly initiated or casual users. With the new matt black color in its stylish design and user friendly features of integrated webcam and stereo microphone, and spill-resistant keyboard to protect your data, this easy to your eyes 35.6 cm (14-inch) anti-glare display notebook is the right fit to your usage.

TECH SPECS - FUJITSU LIFEBOOK LH531
- Up to second generation Intel® Core™ i5 processors and Intel® HD Graphics onboard.
- genuine Windows® 7 Professional.
- 35.6 cm (14-inch) 16:9 HD anti-glare LCD with LED backlight.
- Blu-ray Disc™ drive (optional), HD-Audio, 1.3 Mpix webcam, and digital microphone for multimedia.
- Best connectivity with Gigabit Ethernet LAN, 11n WLAN, Bluetooth® V2.1.

LATEST TECHNOLOGY
Experience the 2nd generation Intel® Core™ processor family that ensures visibly smart performance and mobile productivity.

STYLISH DESIGN
Enjoy working with the matt black slim design of Fujitsu LIFEBOOK LH531 or with the high-gloss shiny black finish of Fujitsu LIFEBOOK LH530, depending on which design you prefer more.

Short summary description Fujitsu LIFEBOOK LH531 Intel® Core™ i3 i3-2310M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:
This short summary of the Fujitsu LIFEBOOK LH531 Intel® Core™ i3 i3-2310M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK LH531, Intel® Core™ i3, 2.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK LH531 Intel® Core™ i3 i3-2310M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK LH531 Intel® Core™ i3 i3-2310M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK LH531. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Contrast ratio (typical)
600:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2310M
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
Realtek ALC269 HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Keyboard keystroke
1.8 mm
Keyboard key pitch
1.91 cm
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
No
Keyboard number of keys
87
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Pre-installed software
EasyGuide, Adobe Acrobat Reader, Bluetooth, CyberLink YouCam, Nero 9 Essentials S, Norton Internet Security
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52220
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4400 mAh
Battery capacity *
48 Wh
Battery life (max)
6 h
Power
AC adapter power
60 W
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Trusted Platform Module (TPM)
No
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE Marking, R&TTE, ENERGY STAR 5.0, RoHS, SASO
Weight & dimensions
Width
335 mm
Depth
240 mm
Height
35.4 mm
Weight *
2.2 kg
Packaging content
Cables included
AC
Remote control included
No
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
3D
No
Display
LCD
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Compatible operating systems
Microsoft Windows 7 Professional 64-bit, Windows 7 Home Basic (EM) 64-bit
HDD user password
Yes
External display
No
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:18:46
Uk has collected 7 expert reviews for Fujitsu LIFEBOOK LH531 Intel® Core™ i3 i3-2310M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
hardwarezone.com.ph
Updated:
2016-12-14 09:47:22
With the advent of Intel's 2nd Generation of Core processors and the Huron River platform, for notebook vendors like Fujitsu, there is no other way to go but forward. A couple of months back, the Japan-based company has locally rolled out its new notebook...
0%
notebookcheck.net
Updated:
2016-11-14 20:18:46
To finish off our Fujitsu test series , we got hold of a device for the above mentioned simple needs. The 14 incher Lifebook LH531 relies on the performance midrange, Core i5-2410M , but doesn't use dedicated graphics ( Intel HD Graphics 3000 ). Gamers wi...
Good Good TFT brightness, Screen AR coated, Good typing feedback, Strong battery life, Low power consumption, Good application performance...
Bad Few interfaces, Narrow viewing angles, Yielding case, Loud mouse keys, Loud during load...
Bottom line We've seen better jobs done. We are disappointed after Fujitsu faced us with a very stable construction with the Lifebook AH531 in 15.6 inches. The 14 inch Lifebook AH531 has an agreeably matt surface, but the base unit clearly twists when it's handled wi...
80%