location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE300RQ AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE300RQ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE300RQ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423770621
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE300RQ AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior RGB deskew function – automatically synchronizes the time delay of RGB signals to compensate for distance
  • - Long Distance Transmission up to 300 m
  • - Superior video quality‧1920x1200@60Hz (150 m), 1280x1024@60Hz (300 m)
  • - Automatic and adjustable gain control – adjust signal strength to compensate for distance
  • - Supports wide screen
  • - Rack-mountable
  • - Built-in 8KV/15KV ESD protection
Warranty:
Long product name ATEN VE300RQ AV receiver Black :
The long product name of ATEN VE300RQ AV receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA/Audio Cat 5 Receiver with Auto Deskew (1280 x 1024@300m)
More>>>
ATEN VE300RQ AV receiver Black:
The official description of ATEN VE300RQ AV receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE300RQ A/V Over Cat 5 Receiver is exclusively designed to integrate seamlessly with the ATEN VM0808T/VM1616T Matrix Switch to extend signals up to 300m from the switch to a display using Cat 5e cables. The VE300 is ideal for installations such as construction sites, factory floors, and control and security centers – where the system equipment can reside in a safe and secure location, while the display is conveniently located in public view.

To provide optimum video quality over large distances, the VE300RQ supports RGB delay tuner functionality – allowing you to manually synchronize the RGB signals. It also provides a line synchronization function that corrects color phase and timing errors that occur over long distance transmissions, and stores the settings.

Short summary description ATEN VE300RQ AV receiver Black:
This short summary of the ATEN VE300RQ AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE300RQ, 1280 x 1024 (SXGA), 1920 x 1200 (WUXGA), 470 g, 0 - 50 °C, -20 - 60 °C, DC 5.3V, 80 x 200 x 25 mm

Long summary description ATEN VE300RQ AV receiver Black:
This is an auto-generated long summary of ATEN VE300RQ AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE300RQ. Supported graphics resolutions: 1280 x 1024 (SXGA), 1920 x 1200 (WUXGA). Weight: 470 g. Power requirements: DC 5.3V, Dimensions (WxDxH): 80 x 200 x 25 mm

Video
Supported graphics resolutions
1280 x 1024 (SXGA), 1920 x 1200 (WUXGA)
Technical details
Product colour *
Black
Weight & dimensions
Weight
470 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Packaging content
Manual
Yes
Other features
Power requirements
DC 5.3V
Dimensions (WxDxH)
80 x 200 x 25 mm
Brand Image Product code Product Stock Price from
ATEN VE300R AV receiver Black ATEN VE300R AV receiver Black
(show image)
VE300R VE300R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)