icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Fujitsu logo

Fujitsu HS E2000 Headset Wired Head-band Calls/Music

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159410
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu HS E2000 Headset Wired Head-band Calls/Music:

HS E2000 Communicator Headset, 100g, White/Black

Fujitsu HS E2000 Headset Wired Head-band Calls/Music:

HS E2000 Communicator headset allows you to use your personal computer for Voice over IP (VoIP) in stereo audio quality. This premium headset is designed to provide superb audio quality and comfort for the telephony, internet chat, speech recognition, video conferencing and multimedia applications!

FEATURES AT A GLANCE
- VoIP with superb audio quality.
- Advanced anti-static microphone.
- Design for long-hour wearing comfort.
- Hearing protection support.
- Foldable microphone for better reception.
- Convenient Plug&Play.

Short summary description Fujitsu HS E2000 Headset Wired Head-band Calls/Music:

Fujitsu HS E2000, Wired, Calls/Music, 100 g, Headset

Long summary description Fujitsu HS E2000 Headset Wired Head-band Calls/Music:

Fujitsu HS E2000. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 1.5 m. Weight: 100 g

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.