location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Monitor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M80C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27CM80PUUXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094916102
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:11
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS27CM80PUUXEN user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4K Smart TV experience with just a monitor with its embedded TV apps
  • - Effortlessly work on documents and access files from PCs wirelessly
  • - Match the monitor design to your style in the diffrent color options; White, Pink and Green
Long product name Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Pink :
The long product name of Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", 4K, Smart TV, 60 Hz, 4 ms, 400 cd/㎡, 178°/178°, 5W x 2, Wi-Fi, Bluetooth, Display Port, HDMI, USB, Pink
More>>>
Short summary description Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Pink:
This short summary of the Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M80C, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Pink

Long summary description Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Pink:
This is an auto-generated long summary of Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Pink based on the first three specs of the first five spec groups.

Samsung M80C. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Pink

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
LED backlight
Yes
Display brightness (typical)
400 cd/m²
Display brightness (min)
300 cd/m²
Response time *
4 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1 billion colours
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Display diagonal (metric)
68 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10), High Dynamic Range 10+ (HDR10 Plus)
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Game mode
Yes
Game features
Super Ultrawide GameView
Operating system installed
Tizen
Multimedia
Number of speakers
2
RMS rated power
10 W
Built-in speaker(s) *
Yes
Adaptive Sound Control (ASC)
Yes
Built-in camera *
Yes
Design
Market positioning *
Consumer
Product colour *
Pink
Feet colour
Pink
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
2
USB Power Delivery
Yes
USB Power Delivery up to
65 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.2
Remotely operated
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-92 - 92°
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-2 - 15°
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
55 kWh
Power consumption (typical) *
26.1 W
Power consumption (standby) *
0.5 W
Power consumption (max)
124 W
Power consumption (average)
38 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1574241
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
612.8 mm
Depth (with stand)
180.1 mm
Height (with stand)
531.3 mm
Weight (with stand)
6 kg
Width (without stand)
612.8 mm
Depth (without stand)
24.5 mm
Height (without stand)
367.1 mm
Weight (without stand)
3.3 kg
Packaging data
Stand type
HAS stand
Package width
820 mm
Package depth
426 mm
Package height
130 mm
Package weight
8.2 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, HDMI, USB Type-C
Remote control included
Yes
Pogo gender adapter included
Yes
Power cable length
1.5 m
Camera included
Yes
Other features
Sound mirroring
Yes
Screen mirroring
Yes
TV Plus
Yes
SmartThings app support
Yes
Works with Samsung Bixby
Yes
Office 365 support
Yes
Wireless Dex support
Yes
Tap view
Yes
Virtual assistant
Amazon Alexa
Far-field voice interaction
Yes
Universal guide
Yes
Multi View
Yes
Anynet + (HDMI-CEC)
Yes
Samsung Eye Saver Mode
Yes
Image size
Yes
Wireless display
Yes
Adaptive picture
Yes
Auto source switch
Yes
Smart calibration
Yes
NFT marketplaces
Nifty Gateway
Knox vault
Yes
Workspace
Yes
Virtual AIM point
Yes
Brand Image Product code Product Stock Price from
Samsung M70D computer monitor 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung M70D computer monitor 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS43DM702UUXDU M70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung M70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32DM703UUXDU M70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung M70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32DM702UUXDU M70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung M70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32DM702UUXEN M70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70D computer monitor 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung M70D computer monitor 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS43DM702UUXEN M70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS27CM801UUXDU M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White Samsung M70C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS32CM703UUXDU M70C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White Samsung M70C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS27CM703UUXEN M70C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White Samsung M70C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS32CM703UUXEN M70C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50C computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black Samsung M50C computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
LS27CM502EUXEN M50C 0.00
(excl. VAT)
0 (incl. VAT)