location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AC3858/50R1 air purifier 73 m² 57 dB 60 W Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC3858/50R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC3858/50R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103965732
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2024 20:46:39
The date of the most recent change of this product data-sheet in Icecat.
Philips AC3858/50R1 user manual (11.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AC3858/50R1 air purifier 73 m² 57 dB 60 W Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Purifies rooms up to 73 m²
  • - 610 m³/h clean air rate (CADR)
  • - HEPA & Active Carbon filter
  • - Connected with CleanHome+ app
Warranty: 2-year
Long product name Philips AC3858/50R1 air purifier 73 m² 57 dB 60 W Grey, White :
The long product name of Philips AC3858/50R1 air purifier 73 m² 57 dB 60 W Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60 W, 73 m2 - 610 m3/h, 330 x 330 x 718 mm, CleanHome+, Refurbished
More>>>
Philips AC3858/50R1 air purifier 73 m² 57 dB 60 W Grey, White:
The official description of Philips AC3858/50R1 air purifier 73 m² 57 dB 60 W Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Purifies the air in less than 5 min (1)

With just one push of a button, the air purifier filters the invisible viruses, allergens or pollutants in your home, to keep it clean and safe. It purifies quickly and effectively, thanks to its clean air delivery rate (CADR) of 610 m³/h.

High performance suitable for rooms of up to 73 m²
360° airflow intake effectively covers rooms up to 73 m² and distributes clean air in every corner of the room. This boosts performance to 610 m³/hr (2) CADR (Clean Air Delivery Rate). It cleans 20 m² in only 5 min. (1)

Low energy consumption
Thanks to its energy efficient design, the air purifier runs at max. 60 W power. This is equivalent to one standard light bulb.

Sleep mode with ultra-quiet op
In Sleep mode, display lights are dimmed, and the purifier operates in near silence for clean air while you sleep. Certified by Quiet Mark

Smart filter indicator
The air purifier accurately calculates filter lifetime based on pollution level and operation time. It notifies you when filter needs replacement for easy maintenance.

Air quality display
See the real-time air quality in your home at a glance. The display shows the level of allergens, gases and PM2.5 in numerical form, as well as with an intuitive color ring.

HEPA filter captures 99.97% of particles of 0.003 microns
3-layer filtration with NanoProtect HEPA, active carbon filter and pre-filter captures 99.97% of ultra-fine particles as small as 0.003 microns (4), so you are safe from PM2.5, bacteria, pollen, dust, pet dander, gas and other pollutants (7). Certified by the European Centre for Allergy Research Foundation.

Detects and removes allergenic dust at night (10)
Next to regular Sleep mode, the product is equipped with a special Allergy Sleep mode to protect you at night. This mode effectively detects allergenic dust in the air and switches the device to a more powerful speed, delivering up to 40% more clean air during the night (11) - while keeping the sound level low.

Track and control with the app
Monitor the air quality and control your air purifier anytime, anywhere with the Clean Home+ app. Get alerted when air quality is not right.

Removes up to 99.9% of viruses and aerosols from the air
Captures aerosols including those which may contain respiratory viruses. Tested independently by airmid health-group to remove up to 99.9% of viruses and aerosols from the air (3). Also tested for coronavirus (5).

Auto mode and 4x manual speed levels
Run your product in intelligent automatic mode or choose from 4x speed levels: Sleep, Speed 1, 2 and Turbo - to be fully in control of the airflow and sound level.

Smart sensors for intelligent purification
Scans the air 1000x a second to detect ultra fine-particles. Reports the air quality in real time, and intelligently chooses the right speed for your home (in auto mode).

Thoroughly tested for quality you can trust
Philips purifiers go through 170 mandatory and strict inspection tests before releasing from factory. They are subjected to rigorous life and durability tests, for continuous operation 24/7.

Short summary description Philips AC3858/50R1 air purifier 73 m² 57 dB 60 W Grey, White:
This short summary of the Philips AC3858/50R1 air purifier 73 m² 57 dB 60 W Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AC3858/50R1, 57 dB, 610 m³/h

Long summary description Philips AC3858/50R1 air purifier 73 m² 57 dB 60 W Grey, White:
This is an auto-generated long summary of Philips AC3858/50R1 air purifier 73 m² 57 dB 60 W Grey, White based on the first three specs of the first five spec groups.

Philips AC3858/50R1. Noise level: 57 dB, Air purify rate: 610 m³/h

Features
Air purify rate *
610 m³/h
Suitable for room area up to *
73 m²
Noise level *
57 dB
Number of speeds *
4
Connectable to internet
Yes
Smartphone/tablet remote support
Yes
Voice control
Yes
Works with Amazon Alexa
Yes
Works with Google Home
Yes
Noise level (low speed)
18 dB
Noise level (high speed)
57 dB
Light sensor
Yes
PM2.5 sensor
Yes
Cord length
1.8 m
Suitable for allergics
Yes
Automatic mode
Yes
Night mode
Yes
Wi-Fi
Yes
Turbo mode
Yes
Filter model
FY4440/30
Design
Product colour *
Grey, White
Control type
Touch
Design
Built-in display *
Yes
Placement
Floor
Indication light
Yes
On/off switch
Yes
Filtering
Pre-filter
Yes
HEPA filter
Yes
Active Carbon (AC) filter
Yes
Removable filter
Yes
Filter life (max)
36 month(s)
Filters out viruses
99.9%
Particle filtration
0.003 µm
Filters out dust/pollen
99.97%
Power
Power consumption (max) *
60 W
Power consumption (standby)
2 W
AC input voltage
230 V
Weight & dimensions
Width
310 mm
Depth
310 mm
Height
718 mm
Weight
8 kg
Technical details
Warranty period
2 year(s)