Saeco logo

Saeco SM5473/10R1 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12721
Info modified on:
20 Jul 2024, 20:39:13
Short summary description Saeco SM5473/10R1 coffee maker Fully-auto Espresso machine 1.8 L:

Saeco SM5473/10R1, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, Black, Stainless steel

Long summary description Saeco SM5473/10R1 coffee maker Fully-auto Espresso machine 1.8 L:

Saeco SM5473/10R1. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Product colour: Black, Stainless steel

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.