location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PerfectCare Pure GC7620/30R1 steam ironing station 2400 W 1.5 L T-ionicGlide soleplate Violet, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PerfectCare Pure
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC7620/30R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC7620/30R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389010897 show
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jul 2024 21:27:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips PerfectCare Pure GC7620/30R1 steam ironing station 2400 W 1.5 L T-ionicGlide soleplate Violet, White:
This short summary of the Philips PerfectCare Pure GC7620/30R1 steam ironing station 2400 W 1.5 L T-ionicGlide soleplate Violet, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PerfectCare Pure GC7620/30R1, 2400 W, 220 g/min, T-ionicGlide soleplate, 5 bar, 1.5 L, 120 g/min

Long summary description Philips PerfectCare Pure GC7620/30R1 steam ironing station 2400 W 1.5 L T-ionicGlide soleplate Violet, White:
This is an auto-generated long summary of Philips PerfectCare Pure GC7620/30R1 steam ironing station 2400 W 1.5 L T-ionicGlide soleplate Violet, White based on the first three specs of the first five spec groups.

Philips PerfectCare Pure GC7620/30R1. Iron power: 2400 W, Steam boost performance: 220 g/min, Soleplate type: T-ionicGlide soleplate. Cord length: 1.8 m, Hose length: 1.6 m. Width: 354 mm, Depth: 224 mm, Height: 193 mm. Package width: 400 mm, Package depth: 280 mm, Package height: 230 mm

Features
Iron power *
2400 W
Maximum steam pressure *
5 bar
Water tank capacity *
1.5 L
Steam boost function
Yes
Steam boost performance *
220 g/min
Heating time
2 min
Continuous steam
Yes
Continuous steam performance *
120 g/min
Vertical steam function
Yes
Filling opening size
Extra large
Soleplate type *
T-ionicGlide soleplate
Soleplate material
Titanium
Automatic anti-calc *
No
Calc-clean function
No
Anti-calc collector
Yes
Removable anti-calc collector
Yes
Product colour *
Violet, White
Anti-scale system
Yes
Extra large water inlet
Yes
Suitable for tap water
Yes
Swivel angle
180°
Refill any time
Yes
Safe for all fabrics
Yes
Auto power off
Yes
Features
Visible water level
Yes
Ergonomics
Cord length
1.8 m
Cord storage
Yes
Hose length
1.6 m
Hose storage
Yes
Swivel cord
Yes
Easy storage
Yes
Comfortable design
Yes
Ultra-light design
Yes
Weight & dimensions
Width
354 mm
Depth
224 mm
Height
193 mm
Weight
3.19 kg
Iron weight
1.2 kg
Technical details
Soleplate gliding star rating
5
Recyclable packaging material
100%
Packaging data
Package width
400 mm
Package depth
280 mm
Package height
230 mm