location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC026/00R1 fabric shaver Blue, White Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC026/00R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC026/00R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895688840
Category:
Hand-held device used for removing fluff and bobbles from fabric such as wool.
Fabric Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 20:37:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips GC026/00R1 fabric shaver Blue, White Stainless steel:
This short summary of the Philips GC026/00R1 fabric shaver Blue, White Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC026/00R1, Blue, White, Stainless steel, 8800 RPM, Battery, AA

Long summary description Philips GC026/00R1 fabric shaver Blue, White Stainless steel:
This is an auto-generated long summary of Philips GC026/00R1 fabric shaver Blue, White Stainless steel based on the first three specs of the first five spec groups.

Philips GC026/00R1. Product colour: Blue, White, Blade material: Stainless steel, Rotational speed (max): 8800 RPM. Power source: Battery, Battery type: AA

Features
Product colour *
Blue, White
Blade material *
Stainless steel
Rotational speed (max)
8800 RPM
Removable container
Yes
Power
Power source
Battery
Battery type
AA
Number of batteries supported
2
Brand Image Product code Product Stock Price from
Philips GC026/80 Fabric Shaver Philips GC026/80 Fabric Shaver
(show image)
GC026/80 GC026/80 Fabric Shaver
Philips GC026/30 Fabric Shaver Philips GC026/30 Fabric Shaver
(show image)
GC026/30 GC026/30 Fabric Shaver