BenQ logo

BenQ FP931 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93855
Info modified on:
22 Aug 2022, 16:25:14
Long product name BenQ FP931 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

FP931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewing Angle: L/R 65/65 U/D 65/65 Contrast: 450:1 PixelPitch: 0.294mm Brightness: 250cd/m^2 Col

BenQ FP931 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

Good, reliable performances, sharp images, large viewing area, power built-in design to save desktop space, are essentials to 19” LCD monitor users. The FP931 perfectly meets the needs of users who consider essentials are what matter most. In this case “Essential” equals performance and quality. FP931 is absolutely the best choice 19” LCD monitors for commercial display market such as offices, government, hospital, and general function oriented users.

Key Features
Fast response time 16ms
High contrast ratio 450:1
High brightness 250 nits
Built-in power adapter
Low power consumption
Wall mountable
TCO’03 certificated

Short summary description BenQ FP931 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

BenQ FP931, 48.3 cm (19"), 1280 x 1024 pixels, 16 ms, Silver

Long summary description BenQ FP931 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

BenQ FP931. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 16 ms, Viewing angle, horizontal: 130°, Viewing angle, vertical: 130°. Product colour: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.