location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Office 12-Outlets 12 AC outlet(s) 125 V 2.43 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office 12-Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE112230-08 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0666666171869 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jan 2024 11:40:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin Office 12-Outlets 12 AC outlet(s) 125 V 2.43 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3940 Joule energy rating
  • - 12 surge-protected outlets
  • - 8' heavy-duty power cord
  • - Essential power filtration
  • - Coaxial protection safeguards cable and satellite connections for clear picture and sound
  • - Phone line protection ensures open and continuous phone line connections
  • - Oversized Metal Oxide Varistors (MOVs)
  • - Protected/Not Grounded indicator lights
  • - BlockSpace™ outlets
  • - Sliding safety covers
  • - Cord management lifts and locks to keep cables neat and tangle-free
  • - Damage-resistant housing
Warranty: Lifetime Warranty
Long product name Belkin Office 12-Outlets 12 AC outlet(s) 125 V 2.43 m :
The long product name of Belkin Office 12-Outlets 12 AC outlet(s) 125 V 2.43 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Office 12-Outlets Surge Protector Receptacles: 12 - 3940J
More>>>
Short summary description Belkin Office 12-Outlets 12 AC outlet(s) 125 V 2.43 m:
This short summary of the Belkin Office 12-Outlets 12 AC outlet(s) 125 V 2.43 m data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Office 12-Outlets, 3780 J, 12 AC outlet(s), 125 V, 1875 W, 75 dB, 2.43 m

Long summary description Belkin Office 12-Outlets 12 AC outlet(s) 125 V 2.43 m:
This is an auto-generated long summary of Belkin Office 12-Outlets 12 AC outlet(s) 125 V 2.43 m based on the first three specs of the first five spec groups.

Belkin Office 12-Outlets. Surge energy rating: 3780 J, AC outlets quantity: 12 AC outlet(s), Nominal input voltage: 125 V. EMI/RFI noise filtering: 75 dB. Cable length: 2.43 m. Maximum spike voltage: 6000 V, Maximum spike current: 111000 A

SURGE PROTECTION FOR UP TO 12 DEVICES

The Belkin 12-Outlet Surge Protector safeguards your electronic devices from power surges and spikes. This 3940-Joule surge protector features 12 surge-protected outlets with sliding safety covers that provide reliable protection for your workstations, printers, broadband modems, home theater systems, and everyday household electronics. Simply plug the surge protector into any AC wall outlet and connect your device to keep it safe from surges, lightning strikes, and AC contamination.

PROTECTS AGAINST SPIKES AND FLUCTUATIONS

With the Belkin 12-Outlet Surge Protector, you never have to worry about things like power spikes or storms damaging your valuable devices. Intelligent circuitry with built-in voltage sensing detects and responds to your device's power needs, while safety features ensure that your devices are protected.

REDUCED ELECTROMAGNETIC INTERFERENCE

The essential power filtration on this surge protector reduces electromagnetic interference (EMI) and radio frequency interference (RFI) to block unwanted line noise, ensuring better performance of protected equipment. It also helps prevent equipment lockup.

PROTECTION FOR CABLE BOX/SATELLITE AND TELEPHONE/FAX

The Belkin 12-Outlet Surge Protector power strip features coaxial cable protection to safeguard cable box/satellite connections, and 1-in, 2-out RJ11 telephone/fax protection. Oversized Metal Oxide Varistors (MOVs) absorb excess electricity, and damage-resistant housing protects circuits from fire, impact, and rust while preventing dents and scratches.

SPACE-SAVING DESIGN WITH RIGHT ANGLE PLUG

Ideal for a home office, entertainment center, or any room with multiple electronic devices, the Belkin 12-Outlet Surge Protector has a slender, space-saving design. The right angle plug features a low profile that fits easily in tight spaces and behind furniture. It fits flat against the wall so that furniture can be pushed up against it with no damage to the cord, and the right-angle design creates room for other plugs to share the outlet.

BLOCKSPACE OUTLETS FOR LARGER ADAPTERS

With six regular outlets and six BlockSpace outlets, the Belkin Surge Protector can accommodate larger power adapters, like oversized printer and charger plugs, without blocking the other outlets. The detachable cord management clip keeps cables organized.

INDICATORS SHOW WHEN YOU'RE PROTECTED

With the Belkin 12-Outlet Surge Protector, you don't have to guess whether or not your electronic devices are protected against damaging voltage fluctuations, surge, and spikes. The "Protected" indicator light turns green to let you know that your equipment is secure, while the "Not-Grounded" indicator light turns red to warn you when your outlet is not properly grounded.

HEAVY-DUTY EIGHT-FOOT POWER CORD

Protect your connected devices while keeping the Belkin Surge Protector out of the way thanks to an eight-foot power cord. Its heavy-duty design helps protect the cord from damage and ensures optimal power flow to your devices.

Brand Image Product code Product Stock Price from
Belkin

Belkin 8-Outlet Compact Surge Protector 8 AC outlet(s) 1.21 m
(show image)
BZ108000-04 8-Outlet Compact Surge Protector 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 6-Outlets Surge Suppressor 6 AC outlet(s)
(show image)
BP106000 6-Outlets Surge Suppressor 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 8-Outlet Surge Suppressor - Pivot 8 AC outlet(s) 1.83 m
(show image)
BP108200-06 8-Outlet Surge Suppressor - Pivot 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin SurgeMaster 12-Outlets 12 AC outlet(s) 125 V 2.4 m
(show image)
BP112230-08 SurgeMaster 12-Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Clamp-On 6-Outlets 6 AC outlet(s) 3.05 m
(show image)
BZ106000-10 Clamp-On 6-Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)