location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Flip KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flip KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DF102P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868588475 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:03:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin Flip KVM switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of computers controlled: 2
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 2048 x 1536 pixels
Warranty: Comes with a Belkin 3-Year Warranty.
Long product name Belkin Flip KVM switch :
The long product name of Belkin Flip KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flip PS/2 KVM Switch
More>>>
Short summary description Belkin Flip KVM switch:
This short summary of the Belkin Flip KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Flip KVM Switch, 2048 x 1536 pixels

Long summary description Belkin Flip KVM switch:
This is an auto-generated long summary of Belkin Flip KVM switch based on the first three specs of the first five spec groups.

Belkin Flip KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Connectivity technology: Wired

Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 02:09:50
Uk has collected 2 expert reviews for Belkin Flip KVM switch and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:08:18
Two computers. One monitor. No problem. This is the latest marketing catch cry for Belkins new Flip; a switch which allows you to share one monitor between two computers by simply pressing a small remote. An ingeniously simple yet at the same time int...
Good Convenient, LED light, Ease of setup, Colour Coded Wires...
Bad Large and Bulky base The Final Word If you constantly use two computers, the Flip will definitely save you plenty of time and desktop space.
Bottom line If you constantly use two computers, the Flip will definitely save you plenty of time and desktop space.
70%
theglobeandmail.com
Updated:
2016-01-23 08:05:49
Available for: Windows, Mac and Linux PCs and notebooks The Good: Easy setup, no software required; includes audio connectors; switch is on a separate cord that stretches several feet from wherever you place the computers, an excellent design that allo...
0%
thelobeandmail.com
Updated:
2011-08-21 02:09:49
Available for: Windows, Mac and Linux PCs and notebooks The Good: Easy setup, no software required; includes audio connectors; switch is on a separate cord that stretches several feet from wherever you place the computers, an excellent design that allo...
0%