location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Katana 6015 handbag/shoulder bag Genuine leather

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Katana Check ‘Katana’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6015
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6015
Category:
Small bags carried by man & women, typically made of leather and worn over the shoulder, used for carrying purses, mobile phones, makeup and other personal items.
Handbags & Shoulder Bags Check ‘Katana’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Katana: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2023 10:23:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Katana 6015 handbag/shoulder bag Genuine leather:
This short summary of the Katana 6015 handbag/shoulder bag Genuine leather data-sheet is auto-generated and uses the product title and the first six key specs.

Katana 6015, Genuine leather, 200 mm, 170 mm, 40 mm

Long summary description Katana 6015 handbag/shoulder bag Genuine leather:
This is an auto-generated long summary of Katana 6015 handbag/shoulder bag Genuine leather based on the first three specs of the first five spec groups.

Katana 6015. Material: Genuine leather. Width: 200 mm, Depth: 170 mm, Height: 40 mm