location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD7806/53 coffee maker Semi-auto Pod coffee machine 0.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7806/53
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7806/53 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389020391
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 21:04:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HD7806/53 coffee maker Semi-auto Pod coffee machine 0.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Semi-auto Pod coffee machine 0.7 L
  • - Coffee pod
  • - 1 bar
  • - Coffee making
  • - 1450 W
  • - Grey
More>>>
Short summary description Philips HD7806/53 coffee maker Semi-auto Pod coffee machine 0.7 L:
This short summary of the Philips HD7806/53 coffee maker Semi-auto Pod coffee machine 0.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD7806/53, Pod coffee machine, 0.7 L, Coffee pod, 1450 W, Grey

Long summary description Philips HD7806/53 coffee maker Semi-auto Pod coffee machine 0.7 L:
This is an auto-generated long summary of Philips HD7806/53 coffee maker Semi-auto Pod coffee machine 0.7 L based on the first three specs of the first five spec groups.

Philips HD7806/53. Product type: Pod coffee machine, Coffee maker type: Semi-auto, Water tank capacity: 0.7 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup. Power: 1450 W. Product colour: Grey

Performance
Coffee maker type *
Semi-auto
Two cups at once
Yes
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Maximum operating pressure
1 bar
Built-in grinder *
No
Adjustable coffee strength *
No
Hot water system *
No
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
0.7 L
Coffee input type *
Coffee pod
Dishwasher-proof parts
Yes
Brewing time (1 cup)
30 s
Brewing time (2 cups)
60 s
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
No
Cappuccino making *
No
Caffe Crema making
Yes
Ergonomics
Control type *
Buttons
Ergonomics
Built-in display *
No
Product colour *
Grey
Removable drip tray
Yes
Cord length
0.8 m
Power
Power *
1450 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Power consumption (standby)
0.26 W
Auto power off
Yes
Auto power off after (max)
30 min
Weight & dimensions
Width
213 mm
Depth
315 mm
Height
330 mm
Weight
1.7 kg
Packaging data
Package width
230 mm
Package depth
392 mm
Package height
365 mm
Package weight
2.3 kg
Packaging content
Number of coffee pods included
32 pc(s)