location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series RI9270/91 fryer Single 6.2 L Stand-alone 2000 W Hot air fryer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI9270/91
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI9270/91 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389022388 show
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 20:37:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 3000 series RI9270/91 fryer Single 6.2 L Stand-alone 2000 W Hot air fryer Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Stand-alone Hot air fryer 6.2 L 1.2 kg Black
  • - Number of programs: 7
  • - Frying function Baking function Grilling Keep warm function
  • - Removable bowl
  • - LED Built-in display Temperature-ready indicator Remaining time indication
  • - 2000 W
More>>>
Short summary description Philips 3000 series RI9270/91 fryer Single 6.2 L Stand-alone 2000 W Hot air fryer Black:
This short summary of the Philips 3000 series RI9270/91 fryer Single 6.2 L Stand-alone 2000 W Hot air fryer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series RI9270/91, Hot air fryer, 6.2 L, 1.2 kg, 0.5 h, 5 person(s), China

Long summary description Philips 3000 series RI9270/91 fryer Single 6.2 L Stand-alone 2000 W Hot air fryer Black:
This is an auto-generated long summary of Philips 3000 series RI9270/91 fryer Single 6.2 L Stand-alone 2000 W Hot air fryer Black based on the first three specs of the first five spec groups.

Philips 3000 series RI9270/91. Product type: Hot air fryer, Capacity: 6.2 L, Fryer food capacity: 1.2 kg. Construction type: Single, Product colour: Black, Control type: Touch. Display type: LED. Power: 2000 W, AC input voltage: 220 V. Width: 315 mm, Depth: 403 mm, Height: 307 mm

Performance
Capacity *
6.2 L
Fryer food capacity *
1.2 kg
Product type *
Hot air fryer
Number of programs
7
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Keep warm function
Yes
Keep warm function time
0.5 h
Adjustable thermostat
Yes
Rapid Air technology
Yes
Preset cooking programs
Yes
Number of persons
5 person(s)
Country of origin
China
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Black
Material
Plastic
Handle(s)
Yes
Removable bowl *
Yes
Easy to clean
Yes
Design
Cord length
0.8 m
On/off switch
Yes
Control type *
Touch
Dishwasher-proof parts *
Yes
Dishwasher proof
Yes
Indication
Built-in display *
Yes
Display type
LED
Indication light
Yes
Temperature-ready indicator
Yes
Remaining time indication
Yes
Power
Power *
2000 W
Auto power off
Yes
AC input voltage
220 V
Weight & dimensions
Width
315 mm
Depth
403 mm
Height
307 mm
Weight
5.55 kg
Packaging content
Manual
Yes