location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Performer Silent FC8781/19R1 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Performer Silent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC8781/19R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8781/19R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103986669
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 21:05:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Performer Silent FC8781/19R1 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 4 L 750 W Red
  • - AC Variable power
  • - Dry Dust bag
  • - Allergy filter, Micro Filtering 66 dB
  • - Dust container full indicator Operating radius: 12 m
  • - Cord storage Carrying handle(s)
More>>>
Short summary description Philips Performer Silent FC8781/19R1 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag:
This short summary of the Philips Performer Silent FC8781/19R1 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Performer Silent FC8781/19R1, 750 W, Cylinder vacuum, Dry, Dust bag, 4 L, Allergy filter, Micro

Long summary description Philips Performer Silent FC8781/19R1 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag:
This is an auto-generated long summary of Philips Performer Silent FC8781/19R1 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag based on the first three specs of the first five spec groups.

Philips Performer Silent FC8781/19R1. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: Allergy filter, Micro, Dirt separating method: Filtering, Noise level: 66 dB. Product colour: Red

Power
Input power (IEC)
650 W
Maximum input power *
750 W
Variable power
Yes
Power control
Electronic
Power source
AC
Design
Dust capacity *
4 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Red
Tube type
Telescopic
Tube parts quantity
2
Tube material
Metal
Flexible hose
Yes
Wheels material
Rubber
Tube coupling
SmartLock
Dust container type *
Dust bag
Performance
Vacuum air filtering *
Allergy filter, Micro
Dirt separating method *
Filtering
Motor protection filter
Yes
Proper use *
Home
Performance
Cleaning surfaces *
Bare floor, Carpet, Hard floor, Soft floor
Noise level *
66 dB
Operating radius
12 m
Silent mode
Yes
Ergonomics
Cord length
9 m
Cord storage
Yes
Automatic cord rewinder
Yes
Dust container full indicator *
Yes
Carrying handle(s)
Yes
Handles quantity
2
Handle type
Standard handle
On/off switch
Yes
Control type
Buttons, Rotary
Weight & dimensions
Width
320 mm
Depth
470 mm
Height
280 mm
Weight
5.4 kg
Packaging content
Vacuum brushes included
Mini brush, Parquet brush
Crevice tool
Yes