Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Xbox 360 Game series: Gears of War
- - Game genre: Shooter
- - Developer: Epic Games Release date (DD/MM/YYYY): 20.09.2011
- - ESRB rating: M (Mature) PEGI rating: 18
Long product name Microsoft Gears of War 3 Xbox 360
:
Gears of War 3, Xbox 360, Shooter
The long product name of Microsoft Gears of War 3 Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Gears of War 3, Xbox 360, Shooter
More>>>
Short summary description Microsoft Gears of War 3 Xbox 360:
This short summary of the Microsoft Gears of War 3 Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Gears of War 3, Xbox 360, Multiplayer mode, M (Mature)
Long summary description Microsoft Gears of War 3 Xbox 360:
This is an auto-generated long summary of Microsoft Gears of War 3 Xbox 360 based on the first three specs of the first five spec groups.
Microsoft Gears of War 3. Platform: Xbox 360, Multiplayer mode, ESRB rating: M (Mature), PEGI rating: 18, Developer: Epic Games, Release date (DD/MM/YYYY): 20.09.2011