location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF8340Cdn Laser A4 600 x 600 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF8340Cdn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5120B020
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF8340Cdn Laser A4 600 x 600 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB
  • - 31 kg
Long product name Canon i-SENSYS MF8340Cdn Laser A4 600 x 600 DPI 20 ppm Wi-Fi :
The long product name of Canon i-SENSYS MF8340Cdn Laser A4 600 x 600 DPI 20 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20 ppm (A4), 2400 x 600 dpi, UFRII-LT, 20 cpm copy (A4), 256 levels, 600 x 600 dpi scan
More>>>
Canon i-SENSYS MF8340Cdn Laser A4 600 x 600 DPI 20 ppm Wi-Fi:
The official description of Canon i-SENSYS MF8340Cdn Laser A4 600 x 600 DPI 20 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Benefit from high performance and professional colour quality – improve communication within your business and boost productivity with this space and energy saving unit.

The space saving All-in-One solution for high performance, productive colour.

Stylish, space-saving all-in-one
See how your productivity gains from the convenience and ease of use of this compact colour laser all-in-one. Network-ready, for easy sharing by small workgroups, it combines automatic double-sided printing, copying and scanning in one smart, space-saving device. With its modern black-and-white design it blends well into any office environment.

Accelerate workflows
High volume printing is now available to all, with the i-SENSYS MF8340Cdn. It prints and copies at 20 pages per minute in both colour and mono, supported by a 50-sheet Duplex Automatic Document Feeder. There’s little time lost waiting for output with a fast First Copy Out Time. With Canon’s Quick First-Print technologies, there’s also minimal delay on printing and copying straight from sleep mode.

Easy, one touch working
Simplicity is built-in as standard on this all-in-one device – with one touch solution keys enabling you to access key functions easily. These include quick scanning direct to your PC; eco-copying for combining several pages into a single print out, saving paper and money; and secure print for protecting confidential documents and reducing waste. There’s also an easy-to-use, backlit 5-line LCD display with intuitive menus, which shows essential information on screen. This allows users to navigate between different functions quickly and get the most from the device.

Send and share
Save time and be more productive by distributing your documents using Canon’s SEND functionality. This enables you to scan and send documents direct to email, a network folder or a USB memory key. Sending and sharing documents is also made easier by using Compact PDF compression technology to reduce files to around a tenth of the size achievable with standard techniques – with no impact on quality.

Save energy and money
The superior energy efficiency of the i-SENSYS MF8340Cdn will reduce your costs – and your carbon footprint. Energy Star compliant, its Typical Energy Consumption (TEC) is among the lowest in its class. Thanks to Canon’s On-Demand fixing technology it has market-leading, low energy consumption in sleep mode, without compromising on performance.

Short summary description Canon i-SENSYS MF8340Cdn Laser A4 600 x 600 DPI 20 ppm Wi-Fi:
This short summary of the Canon i-SENSYS MF8340Cdn Laser A4 600 x 600 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF8340Cdn, Laser, Colour printing, 600 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Canon i-SENSYS MF8340Cdn Laser A4 600 x 600 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS MF8340Cdn Laser A4 600 x 600 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS MF8340Cdn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Warm-up time
23 s
Print margins (top, bottom, right, left)
5 mm
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
15.5 cpm
Copy speed (colour, normal quality, A4)
16.5 cpm
Maximum number of copies
99 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Image formats supported
JPG, TIF
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Modem speed
33.6 Kbit/s
Fax memory
512 pages
Speed dialling
Yes
Features
Maximum duty cycle *
40000 pages per month
Digital sender
No
Number of print cartridges *
5
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Coated paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Envelopes sizes
10, B5, DL
Custom media width
100 - 215.9 mm
Paper handling
Custom media length
148 - 355.6 mm
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
256 MB
Sound pressure level (copying)
67 dB
Sound pressure level (quiet mode)
43 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
1200 W
Power consumption (PowerSave)
1.8 W
Power consumption (standby)
23 W
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Weight
31 kg
Packaging content
Bundled software
Presto! Page Manager MF Toolbox RUI
Other features
Dimensions (WxDxH)
430 x 484 x 479 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour scanning
Yes
Duplex (double-sided)
Yes
Resizing
Yes
Scanner integrated
Yes