location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO EV2315W-GB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EV2315W-GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EV2315W-GB show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO EV2315W-GB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 16 W
More>>>
Short summary description EIZO EV2315W-GB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Grey:
This short summary of the EIZO EV2315W-GB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO EV2315W-GB, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Grey

Long summary description EIZO EV2315W-GB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Grey:
This is an auto-generated long summary of EIZO EV2315W-GB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Grey based on the first three specs of the first five spec groups.

EIZO EV2315W-GB. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Grey

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.265 x 0.265 mm
Horizontal scan range
31 - 68 kHz
Vertical scan range
55 - 76 Hz
Viewable size, horizontal
51 cm
Viewable size, vertical
28.7 cm
Viewable size diagonal
58.4 cm
Digital horizontal frequency
31 - 68 kHz
Digital vertical frequency
59 - 61 Hz
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Multimedia
Number of speakers
1
RMS rated power
0.5 W
Design
Product colour *
Grey
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
16 W
Power consumption (standby) *
0.1 W
Weight & dimensions
Width (without stand)
550 mm
Depth (without stand)
250 mm
Height (without stand)
360 mm
Weight (without stand)
6.2 kg
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:54:10
Uk has collected 4 expert reviews for EIZO EV2315W-GB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Grey and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%